HA4890E
HA4890E
Active
Description:  SSR RELAY SPST-NO 90A 48-530V
Manufacturer:  Sensata Crydom
Datasheet:   HA4890E Datasheet
History Price: $131.0205
In Stock: 8800
HA4890E Specification
Specification
Part No
HA4890E
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
HA48
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
18 ~ 36VAC
Voltage - Load
48 V ~ 530 V
Load Current
90 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
HA4890E PDF Datasheet
HA4890E Related Parts
HA48110
HA48110
Sensata Crydom
SSR RELAY SPST-NO 110A 48-530V
HA48110-10
HA48110-10
Sensata Crydom
SSR RELAY SPST-NO 110A 48-530V
HA4812
HA4812
Sensata Crydom
SSR RELAY SPST-NO 12A 48-530V
HA4812-10
HA4812-10
Sensata Crydom
SSR RELAY SPST-NO 12A 48-530V
HA48125
HA48125
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HA48125-10
HA48125-10
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HA4812E-10
HA4812E-10
Sensata Crydom
SSR RELAY SPST-NO 12A 48-530V
HA4825
HA4825
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
HA4825-10
HA4825-10
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
HA4825E
HA4825E
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
HA4825G
HA4825G
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
HA4825G-10
HA4825G-10
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
HA4890E Compare Parts
  • HA4890E vs HA4890G
  • HA4890E vs HA4890-10
  • HA4890E vs HA4890
  • HA4890E vs HA4875H
  • HA4890E vs HA4875-10
  • HA4890E vs HA4875
  • HA4890E vs HA4850K
  • HA4890E vs HA4850GH
  • HA4890E vs HA4850G
  • HA4890E vs HA4850F
  • HA4890E vs HA4850EF
  • HA4890E vs HA4850E-10
  • HA4890E vs HA4850E
  • HA4890E vs HA4850-10
  • HA4890E vs HA4850
  • HA4890E vs HA4825K
  • HA4890E vs HA4825G-10
  • HA4890E vs HA4825G
  • HA4890E vs HA4825E
  • HA4890E vs HA4825-10
  • HA4890E vs HA4825
  • HA4890E vs HA4812E-10
  • HA4890E vs HA48125-10
  • HA4890E vs HA48125
  • HA4890E vs HA4812-10
  • HA4890E vs HA4812
  • HA4890E vs HA48110-10
  • HA4890E vs HA48110
  • HA4890E vs HA4825-4980
  • HA4890E vs HA48110E
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.