HD48110G
HD48110G
Active
Description:  SSR RELAY SPST-NO 110A 48-530V
Manufacturer:  Sensata Crydom
Datasheet:   HD48110G Datasheet
History Price: $143.24
In Stock: 36800
HD48110G Specification
Specification
Part No
HD48110G
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
HD48
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
Voltage - Load
48 V ~ 530 V
Load Current
110 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
HD48110G PDF Datasheet
HD48110G Related Parts
HD48110
HD48110
Sensata Crydom
SSR RELAY SPST-NO 110A 48-530V
HD48110-10
HD48110-10
Sensata Crydom
SSR RELAY SPST-NO 110A 48-530V
HD4812
HD4812
Sensata Crydom
SSR RELAY SPST-NO 12A 48-530V
HD4812-10
HD4812-10
Sensata Crydom
SSR RELAY SPST-NO 12A 48-530V
HD48125
HD48125
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125-10
HD48125-10
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125G
HD48125G
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125G-10
HD48125G-10
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125K
HD48125K
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125T
HD48125T
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125T-10
HD48125T-10
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD4812K
HD4812K
Sensata Crydom
SSR RELAY SPST-NO 12A 48-530V
HD48110G Compare Parts
  • HD48110G vs HD4890KG
  • HD48110G vs HD4890K-10
  • HD48110G vs HD4890K
  • HD48110G vs HD4890G
  • HD48110G vs HD4890-10
  • HD48110G vs HD4890
  • HD48110G vs HD4875KT-10
  • HD48110G vs HD4875K-10
  • HD48110G vs HD4875K
  • HD48110G vs HD4875G-10
  • HD48110G vs HD4875G
  • HD48110G vs HD4875-10
  • HD48110G vs HD4875
  • HD48110G vs HD4850T
  • HD48110G vs HD4850S
  • HD48110G vs HD4850PGHT
  • HD48110G vs HD4850PGH
  • HD48110G vs HD4850P
  • HD48110G vs HD4850KT-10
  • HD48110G vs HD4850KG
  • HD48110G vs HD4850K-10
  • HD48110G vs HD4850K
  • HD48110G vs HD4850G
  • HD48110G vs HD4850F
  • HD48110G vs HD4850-10
  • HD48110G vs HD4850
  • HD48110G vs HD4840
  • HD48110G vs HD4825P
  • HD48110G vs HD4825K-10
  • HD48110G vs HD4825K
  • HD48110G vs HD4825G
  • HD48110G vs HD4825-10
  • HD48110G vs HD4825
  • HD48110G vs HD4812T
  • HD48110G vs HD4812K-10
  • HD48110G vs HD4812K
  • HD48110G vs HD48125T-10
  • HD48110G vs HD48125T
  • HD48110G vs HD48125K
  • HD48110G vs HD48125G-10
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.