LND2475
LND2475
Active
Description:  SSR RELAY SPST-NO 75A 24-480V
Manufacturer:  Sensata Crydom
Datasheet:   LND2475 Datasheet
History Price: $143.5105
In Stock: 4400
LND2475 Specification
Specification
Part No
LND2475
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
LN
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
4.8 ~ 32VDC
Voltage - Load
24 V ~ 480 V
Load Current
75 A
Termination Style
-
Package / Case
Screw Terminal
Supplier Device Package
Hockey Puck
LND2475 PDF Datasheet
LND2475 Related Parts
LND2425
LND2425
Sensata Crydom
SSR RELAY SPST-NO 25A 24-480V
LND2425C
LND2425C
Sensata Crydom
SSR RELAY SPST-NO 25A 24-480V
LND2425CH
LND2425CH
Sensata Crydom
SSR RELAY SPST-NO 25A 24-480V
LND2425H
LND2425H
Sensata Crydom
SSR RELAY SPST-NO 25A 24-480V
LND2450
LND2450
Sensata Crydom
SSR RELAY SPST-NO 50A 24-480V
LND2450C
LND2450C
Sensata Crydom
SSR RELAY SPST-NO 50A 24-480V
LND2450CH
LND2450CH
Sensata Crydom
SSR RELAY SPST-NO 50A 24-480V
LND2450H
LND2450H
Sensata Crydom
SSR RELAY SPST-NO 50A 24-480V
LND2475C
LND2475C
Sensata Crydom
SSR RELAY SPST-NO 75A 24-480V
LND2475CH
LND2475CH
Sensata Crydom
SSR RELAY SPST-NO 75A 24-480V
LND2475H
LND2475H
Sensata Crydom
SSR RELAY SPST-NO 75A 24-480V
LND4425
LND4425
Sensata Crydom
SSR RELAY SPST-NO 25A 48-528V
LND2475 Compare Parts
  • LND2475 vs LND4475CH
  • LND2475 vs LND4475C
  • LND2475 vs LND4475
  • LND2475 vs LND4450H
  • LND2475 vs LND4450CH
  • LND2475 vs LND4450C
  • LND2475 vs LND4450
  • LND2475 vs LND4425H
  • LND2475 vs LND4425CH
  • LND2475 vs LND4425C
  • LND2475 vs LND4425
  • LND2475 vs LND2475H
  • LND2475 vs LND2475CH
  • LND2475 vs LND2475C
  • LND2475 vs LND2450H
  • LND2475 vs LND2450CH
  • LND2475 vs LND2450C
  • LND2475 vs LND2450
  • LND2475 vs LND2425H
  • LND2475 vs LND2425CH
  • LND2475 vs LND2425C
  • LND2475 vs LND2425
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…