LR600240D25
LR600240D25
Active
Description:  SSR RELAY SPST-NO 25A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   LR600240D25 Datasheet
History Price: $48.15
In Stock: 15200
LR600240D25 Specification
Specification
Part No
LR600240D25
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
LR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
Voltage - Load
24 V ~ 280 V
Load Current
25 A
Termination Style
-
Package / Case
PC Pin
Supplier Device Package
Module
LR600240D25 PDF Datasheet
LR600240D25 Related Parts
LR600240D25H
LR600240D25H
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
LR600240D25R
LR600240D25R
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
LR600240D40
LR600240D40
Sensata Crydom
SSR RELAY SPST-NO 40A 24-280V
LR600240D40H
LR600240D40H
Sensata Crydom
SSR RELAY SPST-NO 40A 24-280V
LR600240D40R
LR600240D40R
Sensata Crydom
SSR RELAY SPST-NO 40A 24-280V
LR600240D40RH
LR600240D40RH
Sensata Crydom
SSR RELAY SPST-NO 40A 24-280V
LR600240D25 Compare Parts
  • LR600240D25 vs LR600240D40R
  • LR600240D25 vs LR600240D40H
  • LR600240D25 vs LR600240D40
  • LR600240D25 vs LR600240D25R
  • LR600240D25 vs LR600240D25H
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.