MCPC2450C
MCPC2450C
Active
Description:  SSR RELAY SPST-NO 50A 180-280V
Manufacturer:  Sensata Crydom
Datasheet:   MCPC2450C Datasheet
History Price: $149.17
In Stock: 800
MCPC2450C Specification
Specification
Part No
MCPC2450C
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
MCPC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
Voltage - Input
0 ~ 10VDC
Voltage - Load
180 V ~ 280 V
Load Current
50 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
MCPC2450C PDF Datasheet
MCPC2450C Related Parts
MCPC1225A
MCPC1225A
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCPC1225B
MCPC1225B
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCPC1225C
MCPC1225C
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCPC1225D
MCPC1225D
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCPC1225E
MCPC1225E
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCPC1250A
MCPC1250A
Sensata Crydom
SSR RELAY SPST-NO 50A 48-140V
MCPC1250B
MCPC1250B
Sensata Crydom
SSR RELAY SPST-NO 50A 48-140V
MCPC1250C
MCPC1250C
Sensata Crydom
SSR RELAY SPST-NO 50A 48-140V
MCPC1250D
MCPC1250D
Sensata Crydom
SSR RELAY SPST-NO 50A 48-140V
MCPC1250E
MCPC1250E
Sensata Crydom
SSR RELAY SPST-NO 50A 48-140V
MCPC1290A
MCPC1290A
Sensata Crydom
SSR RELAY SPST-NO 90A 48-140V
MCPC1290B
MCPC1290B
Sensata Crydom
SSR RELAY SPST-NO 90A 48-140V
MCPC2450C Compare Parts
  • MCPC2450C vs MCPC4890D
  • MCPC2450C vs MCPC4890C
  • MCPC2450C vs MCPC4890B
  • MCPC2450C vs MCPC4890A
  • MCPC2450C vs MCPC4850E
  • MCPC2450C vs MCPC4850D
  • MCPC2450C vs MCPC4850C
  • MCPC2450C vs MCPC4850B
  • MCPC2450C vs MCPC4850A
  • MCPC2450C vs MCPC4825E
  • MCPC2450C vs MCPC4825D
  • MCPC2450C vs MCPC4825C
  • MCPC2450C vs MCPC4825B
  • MCPC2450C vs MCPC4825A
  • MCPC2450C vs MCPC2490E
  • MCPC2450C vs MCPC2490D
  • MCPC2450C vs MCPC2490C
  • MCPC2450C vs MCPC2490B
  • MCPC2450C vs MCPC2490A
  • MCPC2450C vs MCPC2450E
  • MCPC2450C vs MCPC2450D
  • MCPC2450C vs MCPC2450B
  • MCPC2450C vs MCPC2450A
  • MCPC2450C vs MCPC2425E
  • MCPC2450C vs MCPC2425D
  • MCPC2450C vs MCPC2425C
  • MCPC2450C vs MCPC2425B
  • MCPC2450C vs MCPC2425A
  • MCPC2450C vs MCPC1290E
  • MCPC2450C vs MCPC1290D
  • MCPC2450C vs MCPC1290C
  • MCPC2450C vs MCPC1290B
  • MCPC2450C vs MCPC1290A
  • MCPC2450C vs MCPC1250E
  • MCPC2450C vs MCPC1250D
  • MCPC2450C vs MCPC1250C
  • MCPC2450C vs MCPC1250B
  • MCPC2450C vs MCPC1250A
  • MCPC2450C vs MCPC1225E
  • MCPC2450C vs MCPC1225D
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.