MS-4
MS-4
Obsolete
Description:  I/O MODULE RACK 4 CHANNEL
Manufacturer:  Sensata Crydom
Datasheet:   MS-4 Datasheet
History Price: Obsolete
In Stock: 12940
MS-4 Specification
Specification
Part No
MS-4
Category
IO Relay Module Racks
Manufacturer
Sensata Crydom
Series
MS
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Style
Mini
Number of Channels
4
Connector Type
Screw Terminal Blocks
Mounting Type
Standoffs
MS-4 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Angela Butler
United States
5 stars
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
5 stars
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
5 stars
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
5 stars
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
5 stars
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
5 stars
2026-04-02 05:18
Perfect. Arrived fast.