NTA2425
NTA2425
Obsolete
Description:  SSR RELAY SPST-NO 25A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   NTA2425 Datasheet
History Price: Obsolete
In Stock: 28400
NTA2425 Specification
Specification
Part No
NTA2425
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
NTA
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
90 ~ 140VAC
Voltage - Load
24 V ~ 280 V
Load Current
25 A
Termination Style
-
Package / Case
Screw Terminal
Supplier Device Package
Hockey Puck
NTA2425 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Adrien Blanchard
France
5 stars
2026-03-20 13:53
It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
Ella Charbonneau
Canada
5 stars
2026-03-20 05:48
Thank you for the 4017 IC's
Livia de Boer
Netherlands
5 stars
2026-03-20 04:51
fast shipping, good quality.
Julie Barnes
United States
5 stars
2026-03-20 03:51
the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
Thomas Jackson
United States
5 stars
2026-03-18 21:33
Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
Roberto De Luca
Italy
5 stars
2026-03-18 14:12
Great product, original and soon it will buy another, seller certificate