ODC5Q.11
ODC5Q.11
Obsolete
Description:  DC OUTPUT MODULE 3A
Manufacturer:  Sensata Crydom
Datasheet:   ODC5Q.11 Datasheet
History Price: Obsolete
In Stock: 42000
ODC5Q.11 Specification
Specification
Part No
ODC5Q.11
Category
-
Manufacturer
Sensata Crydom
Series
QUAD
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
ODC5Q.11 Related Parts
ODC15
ODC15
Sensata Crydom
DC OUTPUT MODULE 3A
ODC15A
ODC15A
Sensata Crydom
DC OUTPUT MODULE 1A
ODC-24
ODC-24
Sensata Crydom
DC OUTPUT MODULE 3A
ODC24A
ODC24A
Sensata Crydom
DC OUTPUT MODULE 1A
ODC-24A
ODC-24A
TE Connectivity
DC OUTPUT MODULE 1A
ODC24F
ODC24F
Sensata Crydom
DC OUTPUT MODULE 3A
ODC5
ODC5
Sensata Crydom
DC OUTPUT MODULE 3A
ODC-5
ODC-5
TE Connectivity
DC OUTPUT MODULE 3A
ODC5A
ODC5A
Sensata Crydom
DC OUTPUT MODULE 1A
ODC5F
ODC5F
Sensata Crydom
DC OUTPUT MODULE 3A
ODC5MC
ODC5MC
Sensata Crydom
DC OUTPUT MODULE 5A
ODC5ML
ODC5ML
Sensata Crydom
DC OUTPUT MODULE 1A
ODC5Q.11 Compare Parts
  • ODC5Q.11 vs ODCM-5
  • ODC5Q.11 vs ODCM-15
  • ODC5Q.11 vs ODC5Q
  • ODC5Q.11 vs ODC5ML
  • ODC5Q.11 vs ODC5MC
  • ODC5Q.11 vs ODC5F
  • ODC5Q.11 vs ODC5A
  • ODC5Q.11 vs ODC-5
  • ODC5Q.11 vs ODC5
  • ODC5Q.11 vs ODC24F
  • ODC5Q.11 vs ODC-24A
  • ODC5Q.11 vs ODC24A
  • ODC5Q.11 vs ODC-24
  • ODC5Q.11 vs ODC15A
  • ODC5Q.11 vs ODC15
  • ODC5Q.11 vs ODC5AQ
  • ODC5Q.11 vs ODC-5A
  • ODC5Q.11 vs ODC-24
  • ODC5Q.11 vs ODC-15A
  • ODC5Q.11 vs ODC-15
  • ODC5Q.11 vs ODC5P
  • ODC5Q.11 vs ODC5
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller