PM2260D50VRJ
PM2260D50VRJ
Active
Description:  RELAY SSR 600V 50A PNL MNT
Manufacturer:  Sensata Crydom
History Price: $76.44
In Stock: 44000
PM2260D50VRJ Specification
Specification
Part No
PM2260D50VRJ
Category
Contactors (Solid State)
Manufacturer
Sensata Crydom
Series
PM22
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC
Load Current
50 A
Voltage - Input
4 ~ 32VDC
Voltage - Load
48 ~ 600V
Termination Style
Screw Terminal
Package / Case
Module
PM2260D50VRJ PDF Datasheet
PM2260D50VRJ Related Parts
PM2260A25V
PM2260A25V
Sensata Crydom
RELAY SSR 600V 25A PNL MNT
PM2260A25VH
PM2260A25VH
Sensata Crydom
RELAY SSR 600V 25A PNL MNT
PM2260A25VJ
PM2260A25VJ
Sensata Crydom
RELAY SSR 600V 25A PNL MNT
PM2260A25VJH
PM2260A25VJH
Sensata Crydom
RELAY SSR 600V 25A PNL MNT
PM2260A25VR
PM2260A25VR
Sensata Crydom
RELAY SSR 600V 25A PNL MNT
PM2260A25VRH
PM2260A25VRH
Sensata Crydom
RELAY SSR 600V 25A PNL MNT
PM2260A25VRJ
PM2260A25VRJ
Sensata Crydom
RELAY SSR 600V 25A PNL MNT
PM2260A25VRJH
PM2260A25VRJH
Sensata Crydom
RELAY SSR 600V 25A PNL MNT
PM2260A50V
PM2260A50V
Sensata Crydom
RELAY SSR 600V 50A PNL MNT
PM2260A50VH
PM2260A50VH
Sensata Crydom
RELAY SSR 600V 50A PNL MNT
PM2260A50VJ
PM2260A50VJ
Sensata Crydom
RELAY SSR 600V 50A PNL MNT
PM2260A50VJH
PM2260A50VJH
Sensata Crydom
RELAY SSR 600V 50A PNL MNT
PM2260D50VRJ Compare Parts
  • PM2260D50VRJ vs PM2260D95VRJ
  • PM2260D50VRJ vs PM2260D95VRH
  • PM2260D50VRJ vs PM2260D95VR
  • PM2260D50VRJ vs PM2260D95VJH
  • PM2260D50VRJ vs PM2260D95VJ
  • PM2260D50VRJ vs PM2260D95VH
  • PM2260D50VRJ vs PM2260D95V
  • PM2260D50VRJ vs PM2260D50VRJH
  • PM2260D50VRJ vs PM2260D50VRH
  • PM2260D50VRJ vs PM2260D50VR
  • PM2260D50VRJ vs PM2260D50VJH
  • PM2260D50VRJ vs PM2260D50VJ
  • PM2260D50VRJ vs PM2260D50VH
  • PM2260D50VRJ vs PM2260D50V
  • PM2260D50VRJ vs PM2260D25VRJH
  • PM2260D50VRJ vs PM2260D25VRJ
  • PM2260D50VRJ vs PM2260D25VRH
  • PM2260D50VRJ vs PM2260D25VR
  • PM2260D50VRJ vs PM2260D25VJH
  • PM2260D50VRJ vs PM2260D25VJ
  • PM2260D50VRJ vs PM2260D25VH
  • PM2260D50VRJ vs PM2260D25V
  • PM2260D50VRJ vs PM2260A95VRJH
  • PM2260D50VRJ vs PM2260A95VRJ
  • PM2260D50VRJ vs PM2260A95VRH
  • PM2260D50VRJ vs PM2260A95VR
  • PM2260D50VRJ vs PM2260A95VJH
  • PM2260D50VRJ vs PM2260A95VJ
  • PM2260D50VRJ vs PM2260A95VH
  • PM2260D50VRJ vs PM2260A95V
  • PM2260D50VRJ vs PM2260A50VRJH
  • PM2260D50VRJ vs PM2260A50VRJ
  • PM2260D50VRJ vs PM2260A50VRH
  • PM2260D50VRJ vs PM2260A50VR
  • PM2260D50VRJ vs PM2260A50VJH
  • PM2260D50VRJ vs PM2260A50VJ
  • PM2260D50VRJ vs PM2260A50VH
  • PM2260D50VRJ vs PM2260A50V
  • PM2260D50VRJ vs PM2260A25VRJH
  • PM2260D50VRJ vs PM2260A25VRJ
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.