S322
S322
Obsolete
Description:  SSR RELAY SPST-NO 3A 40-280V
Manufacturer:  Sensata Crydom
Datasheet:   S322 Datasheet
History Price: Obsolete
In Stock: 31600
S322 Specification
Specification
Part No
S322
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
3
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
3.5 ~ 8VDC
Voltage - Load
40 V ~ 280 V
Load Current
3:00:00
Termination Style
PC Pin
Package / Case
Module
Supplier Device Package
-
S322 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Baptiste Royer
France
5 stars
2026-03-28 19:14
The components are well ordered in the box and correspond well to the description
Wagner Costa Nascimento
Brazil
5 stars
2026-03-28 18:39
Perfect description, quality components and the delivery is very fast.
Ana Beatriz
Brazil
5 stars
2026-03-28 18:30
Received. Still were not tested. Thank you
Renata Cristina Oliveira
Brazil
5 stars
2026-03-28 07:08
Arrived fast and as described in the ad. Thank you!
Martín Pacheco
Spain
5 stars
2026-03-28 01:13
All perfect thank you
Hans Müller
Germany
5 stars
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.