GH4-12VDC
GH4-12VDC
Active
Description:  8KV SPDT HV RELAY
Manufacturer:  Sensata Gigavac
Datasheet:   GH4-12VDC Datasheet
History Price: $519.35
In Stock: 46000
GH4-12VDC Specification
Specification
Part No
GH4-12VDC
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GH4
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Panel Mount
Coil Voltage
12VDC
Contact Form
SPDT (1 Form C)
Switching Voltage
15 A
Features
8000VAC, 8000VDC - Max
Termination Style
Sealed - Hermetically
Operating Temperature
Solder Cup, Solder Turret
Must Operate Voltage
-55℃ ~ 125℃
Must Release Voltage
8 VDC
Contact Rating (Current)
0.5 VDC
GH4-12VDC PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Zuleica
Brazil
5 stars
2026-03-18 02:07
Very good seller arrived on marked
Tânia Maria Santos
Brazil
5 stars
2026-03-17 22:56
As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
Gabriel Dupont
France
5 stars
2026-03-17 05:43
Very neat parcel-conform to the description-very good.
Ramón Soto
Spain
5 stars
2026-03-17 05:39
Falta try But seems they are well.
Matthew King
Canada
5 stars
2026-03-16 10:49
Reached the destination in 15 days. As described. RECOMMENDED!
James Smith
United Kingdom
5 stars
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.