GV221CAB
GV221CAB
Active
Description:  GV SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GV221CAB Datasheet
History Price: $137.5
In Stock: 27200
GV221CAB Specification
Specification
Part No
GV221CAB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GV22
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
200 A
Features
800VDC - Nom
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
16 VDC
Contact Rating (Current)
0.5 VDC
GV221CAB PDF Datasheet
GV221CAB Related Parts
GV200BA-1
GV200BA-1
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAB
GV221BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAC
GV221BAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAX
GV221BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAC
GV221CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAX
GV221CAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221FAB
GV221FAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221FAX
GV221FAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV222BAB
GV222BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV222CAC
GV222CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV224BPB
GV224BPB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV224BPX
GV224BPX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAB Description
The Sensata Gigavac GV221CAB is a high-performance sealed contactor designed for demanding applications in various industries, including electric vehicles, renewable energy systems, and industrial automation. This contactor is known for its reliability, durability, and ability to handle high voltage and current loads, making it an ideal choice for applications that require robust switching capabilities.

## Key Specifications:

1. Part Number: GV221CAB
2. Type: Sealed Contactor
3. Voltage Rating: 600V DC
- The GV221CAB can handle a maximum voltage of 600 volts in direct current applications, making it suitable for high-voltage systems.

4. Current Rating: 200A
- This contactor is rated for continuous current up to 200 amps, allowing it to manage significant power loads effectively.

5. Contact Configuration: Single Pole Double Throw (SPDT)
- The contactor features a single pole with double throw capabilities, enabling it to switch between two circuits.

6. Coil Voltage: 12V DC or 24V DC
- The GV221CAB is available with different coil voltage options, allowing for flexibility in various control systems.

7. Operating Temperature Range: -40°C to +85°C
- This wide temperature range ensures reliable operation in extreme environmental conditions, making it suitable for outdoor and industrial applications.

8. Insulation Resistance: >100 MΩ at 500V DC
- The high insulation resistance ensures minimal leakage current and enhances safety in high-voltage applications.

9. Mechanical Life: 1,000,000 cycles
- The contactor is designed for a long mechanical life, providing durability and reducing the need for frequent replacements.

10. Electrical Life:
GV221CAB Compare Parts
  • GV221CAB vs GV245BPB
  • GV221CAB vs GV244QPX
  • GV221CAB vs GV244PPX
  • GV221CAB vs GV244PPB
  • GV221CAB vs GV244PAX
  • GV221CAB vs GV244MPX
  • GV221CAB vs GV244MPC
  • GV221CAB vs GV244MPB
  • GV221CAB vs GV244MAB
  • GV221CAB vs GV244FPX
  • GV221CAB vs GV244FPB
  • GV221CAB vs GV244CPX
  • GV221CAB vs GV244CPB
  • GV221CAB vs GV244CAX
  • GV221CAB vs GV244BPX
  • GV221CAB vs GV244BPB
  • GV221CAB vs GV244BAX
  • GV221CAB vs GV244BAC
  • GV221CAB vs GV244BAB
  • GV221CAB vs GV242CAB
  • GV221CAB vs GV242BAB
  • GV221CAB vs GV241QAX
  • GV221CAB vs GV241QAB
  • GV221CAB vs GV241PAX
  • GV221CAB vs GV241PAC
  • GV221CAB vs GV241PAB
  • GV221CAB vs GV241NAX
  • GV221CAB vs GV241NAC
  • GV221CAB vs GV241NAB
  • GV221CAB vs GV241MAX
  • GV221CAB vs GV241MAC
  • GV221CAB vs GV241MAB
  • GV221CAB vs GV241FAX
  • GV221CAB vs GV241FAC
  • GV221CAB vs GV241FAB
  • GV221CAB vs GV241CAX
  • GV221CAB vs GV241CAC
  • GV221CAB vs GV241CAB
  • GV221CAB vs GV241BAX
  • GV221CAB vs GV241BAC
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.