Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac GX21CAB
GX21CAB
Active
Contactors (Electromechanical)
Description:
GX SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
GX21CAB Datasheet
History Price: $157.56
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GX21CAB Specification
Specification
Part No
GX21CAB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GX21
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
150 A
Features
800VDC - Max
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
16 VDC
Contact Rating (Current)
0.5 VDC
GX21CAB PDF Datasheet
GX21CAB Datasheet
Click and Download: GX21CAB Datasheet
GX21CAB Related Parts
GX21BA
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BAB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BAC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BBB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CA
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CAC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CBB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CBC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CAB Compare Parts
GX21CAB vs GX26CBC
GX21CAB vs GX26CBB
GX21CAB vs GX26CAC
GX21CAB vs GX26CA
GX21CAB vs GX26BB
GX21CAB vs GX26BAB
GX21CAB vs GX26BA
GX21CAB vs GX23FCC
GX21CAB vs GX23FCB
GX21CAB vs GX23FBC
GX21CAB vs GX23FBB
GX21CAB vs GX23FB
GX21CAB vs GX23FAC
GX21CAB vs GX23FAB
GX21CAB vs GX23FA
GX21CAB vs GX23CCC
GX21CAB vs GX23CCB
GX21CAB vs GX23CC
GX21CAB vs GX23CBC
GX21CAB vs GX23CBB
GX21CAB vs GX23CB
GX21CAB vs GX23CAC
GX21CAB vs GX23CAB
GX21CAB vs GX23CA
GX21CAB vs GX23BCC
GX21CAB vs GX23BCB
GX21CAB vs GX23BC
GX21CAB vs GX23BBC
GX21CAB vs GX23BBB
GX21CAB vs GX23BB
GX21CAB vs GX23BAC
GX21CAB vs GX23BAB
GX21CAB vs GX23BA
GX21CAB vs GX21TCC
GX21CAB vs GX21TCB
GX21CAB vs GX21TC
GX21CAB vs GX21TBC
GX21CAB vs GX21TBB
GX21CAB vs GX21TAC
GX21CAB vs GX21TAB
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok