GX66FDB
GX66FDB
Active
Description:  GX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GX66FDB Datasheet
History Price: $289.7
In Stock: 28000
GX66FDB Specification
Specification
Part No
GX66FDB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GX66
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
48VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
600 A
Features
800VDC - Max
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Screw Terminal
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
30 VDC
Contact Rating (Current)
2 VDC
GX66FDB PDF Datasheet
GX66FDB Related Parts
GX66BD
GX66BD
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX66BDB
GX66BDB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX66BDC
GX66BDC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX66CD
GX66CD
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX66CDB
GX66CDB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX66CDC
GX66CDC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX66FD
GX66FD
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX66FDB Compare Parts
  • GX66FDB vs GX66CDC
  • GX66FDB vs GX66CDB
  • GX66FDB vs GX66CD
  • GX66FDB vs GX66BDC
  • GX66FDB vs GX66BDB
  • GX66FDB vs GX66BD
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.