Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac MX14CA
MX14CA
Active
Contactors (Electromechanical)
Description:
MX SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
MX14CA Datasheet
History Price: $176.47
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MX14CA Specification
Specification
Part No
MX14CA
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
MX14
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (1 Form A)
Switching Voltage
400 A
Features
-
Termination Style
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 100℃
Must Release Voltage
16 VDC
Contact Rating (Current)
2 VDC
MX14CA PDF Datasheet
MX14CA Datasheet
Click and Download: MX14CA Datasheet
MX14CA Related Parts
MX110BE
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110BEB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CE
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CEB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CEC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BBB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11CA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11CAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX14CA Compare Parts
MX14CA vs MX16FEB
MX14CA vs MX16FE
MX14CA vs MX16CEC
MX14CA vs MX16CEB
MX14CA vs MX16CE
MX14CA vs MX16BEC
MX14CA vs MX16BEB
MX14CA vs MX16BE
MX14CA vs MX15FEB
MX14CA vs MX15FE
MX14CA vs MX15CEC
MX14CA vs MX15CEB
MX14CA vs MX15CE
MX14CA vs MX15BEB
MX14CA vs MX15BE
MX14CA vs MX14FCB
MX14CA vs MX14FC
MX14CA vs MX14FBB
MX14CA vs MX14FAB
MX14CA vs MX14FA
MX14CA vs MX14CCB
MX14CA vs MX14CC
MX14CA vs MX14CBB
MX14CA vs MX14CB
MX14CA vs MX14CAB
MX14CA vs MX14BCB
MX14CA vs MX14BC
MX14CA vs MX14BBB
MX14CA vs MX14BB
MX14CA vs MX14BAB
MX14CA vs MX14BA
MX14CA vs MX12TCB
MX14CA vs MX12TC
MX14CA vs MX12TB
MX14CA vs MX12TAB
MX14CA vs MX12TA
MX14CA vs MX12SA
MX14CA vs MX12KC
MX14CA vs MX12KA
MX14CA vs MX12JC
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Sara Vitale
Italy
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund