Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac MX14CB
MX14CB
Active
Contactors (Electromechanical)
Description:
MX SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
MX14CB Datasheet
History Price: $165.438
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MX14CB Specification
Specification
Part No
MX14CB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
MX14
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (1 Form A)
Switching Voltage
400 A
Features
-
Termination Style
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 100℃
Must Release Voltage
16 VDC
Contact Rating (Current)
2 VDC
MX14CB PDF Datasheet
MX14CB Datasheet
Click and Download: MX14CB Datasheet
MX14CB Related Parts
MX110BE
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110BEB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CE
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CEB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CEC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BBB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11CA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11CAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX14CB Compare Parts
MX14CB vs MX16FEB
MX14CB vs MX16FE
MX14CB vs MX16CEC
MX14CB vs MX16CEB
MX14CB vs MX16CE
MX14CB vs MX16BEC
MX14CB vs MX16BEB
MX14CB vs MX16BE
MX14CB vs MX15FEB
MX14CB vs MX15FE
MX14CB vs MX15CEC
MX14CB vs MX15CEB
MX14CB vs MX15CE
MX14CB vs MX15BEB
MX14CB vs MX15BE
MX14CB vs MX14FCB
MX14CB vs MX14FC
MX14CB vs MX14FBB
MX14CB vs MX14FAB
MX14CB vs MX14FA
MX14CB vs MX14CCB
MX14CB vs MX14CC
MX14CB vs MX14CBB
MX14CB vs MX14CAB
MX14CB vs MX14CA
MX14CB vs MX14BCB
MX14CB vs MX14BC
MX14CB vs MX14BBB
MX14CB vs MX14BB
MX14CB vs MX14BAB
MX14CB vs MX14BA
MX14CB vs MX12TCB
MX14CB vs MX12TC
MX14CB vs MX12TB
MX14CB vs MX12TAB
MX14CB vs MX12TA
MX14CB vs MX12SA
MX14CB vs MX12KC
MX14CB vs MX12KA
MX14CB vs MX12JC
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Sara Vitale
Italy
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund