Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac MX14FC
MX14FC
Active
Contactors (Electromechanical)
Description:
MX SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
MX14FC Datasheet
History Price: $168.589
In Stock: 48400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MX14FC Specification
Specification
Part No
MX14FC
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
MX14
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
48VDC
Contact Form
SPST-NO (1 Form A)
Switching Voltage
400 A
Features
-
Termination Style
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 100℃
Must Release Voltage
40 VDC
Contact Rating (Current)
4 VDC
MX14FC PDF Datasheet
MX14FC Datasheet
Click and Download: MX14FC Datasheet
MX14FC Related Parts
MX110BE
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110BEB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CE
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CEB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CEC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BBB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11CA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11CAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX14FC Compare Parts
MX14FC vs MX16FEB
MX14FC vs MX16FE
MX14FC vs MX16CEC
MX14FC vs MX16CEB
MX14FC vs MX16CE
MX14FC vs MX16BEC
MX14FC vs MX16BEB
MX14FC vs MX16BE
MX14FC vs MX15FEB
MX14FC vs MX15FE
MX14FC vs MX15CEC
MX14FC vs MX15CEB
MX14FC vs MX15CE
MX14FC vs MX15BEB
MX14FC vs MX15BE
MX14FC vs MX14FCB
MX14FC vs MX14FBB
MX14FC vs MX14FAB
MX14FC vs MX14FA
MX14FC vs MX14CCB
MX14FC vs MX14CC
MX14FC vs MX14CBB
MX14FC vs MX14CB
MX14FC vs MX14CAB
MX14FC vs MX14CA
MX14FC vs MX14BCB
MX14FC vs MX14BC
MX14FC vs MX14BBB
MX14FC vs MX14BB
MX14FC vs MX14BAB
MX14FC vs MX14BA
MX14FC vs MX12TCB
MX14FC vs MX12TC
MX14FC vs MX12TB
MX14FC vs MX12TAB
MX14FC vs MX12TA
MX14FC vs MX12SA
MX14FC vs MX12KC
MX14FC vs MX12KA
MX14FC vs MX12JC
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Sara Vitale
Italy
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund