Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac MX16FE
MX16FE
Active
Contactors (Electromechanical)
Description:
MX SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
MX16FE Datasheet
History Price: $289.7
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MX16FE Specification
Specification
Part No
MX16FE
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
MX16
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
48VDC
Contact Form
SPST-NO (1 Form A)
Switching Voltage
600 A
Features
-
Termination Style
Sealed - Hermetically
Operating Temperature
Connector, Stud
Must Operate Voltage
-55℃ ~ 90℃
Must Release Voltage
30 VDC
Contact Rating (Current)
2 VDC
MX16FE PDF Datasheet
MX16FE Datasheet
Click and Download: MX16FE Datasheet
MX16FE Related Parts
MX110BE
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110BEB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CE
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CEB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CEC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BBB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11CA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11CAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX16FE Compare Parts
MX16FE vs MX16FEB
MX16FE vs MX16CEC
MX16FE vs MX16CEB
MX16FE vs MX16CE
MX16FE vs MX16BEC
MX16FE vs MX16BEB
MX16FE vs MX16BE
MX16FE vs MX15FEB
MX16FE vs MX15FE
MX16FE vs MX15CEC
MX16FE vs MX15CEB
MX16FE vs MX15CE
MX16FE vs MX15BEB
MX16FE vs MX15BE
MX16FE vs MX14FCB
MX16FE vs MX14FC
MX16FE vs MX14FBB
MX16FE vs MX14FAB
MX16FE vs MX14FA
MX16FE vs MX14CCB
MX16FE vs MX14CC
MX16FE vs MX14CBB
MX16FE vs MX14CB
MX16FE vs MX14CAB
MX16FE vs MX14CA
MX16FE vs MX14BCB
MX16FE vs MX14BC
MX16FE vs MX14BBB
MX16FE vs MX14BB
MX16FE vs MX14BAB
MX16FE vs MX14BA
MX16FE vs MX12TCB
MX16FE vs MX12TC
MX16FE vs MX12TB
MX16FE vs MX12TAB
MX16FE vs MX12TA
MX16FE vs MX12SA
MX16FE vs MX12KC
MX16FE vs MX12KA
MX16FE vs MX12JC
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Sara Vitale
Italy
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund