MX16FEB
MX16FEB
Active
Description:  MX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   MX16FEB Datasheet
History Price: $324.994
In Stock: 10800
MX16FEB Specification
Specification
Part No
MX16FEB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
MX16
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
48VDC
Contact Form
SPST-NO (1 Form A)
Switching Voltage
600 A
Features
-
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Connector, Stud
Must Operate Voltage
-55℃ ~ 90℃
Must Release Voltage
30 VDC
Contact Rating (Current)
2 VDC
MX16FEB PDF Datasheet
MX16FEB Related Parts
MX110BE
MX110BE
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110BEB
MX110BEB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CE
MX110CE
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CEB
MX110CEB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CEC
MX110CEC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BA
MX11BA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BAB
MX11BAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BB
MX11BB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BBB
MX11BBB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BC
MX11BC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11CA
MX11CA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11CAB
MX11CAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX16FEB Compare Parts
  • MX16FEB vs MX16FE
  • MX16FEB vs MX16CEC
  • MX16FEB vs MX16CEB
  • MX16FEB vs MX16CE
  • MX16FEB vs MX16BEC
  • MX16FEB vs MX16BEB
  • MX16FEB vs MX16BE
  • MX16FEB vs MX15FEB
  • MX16FEB vs MX15FE
  • MX16FEB vs MX15CEC
  • MX16FEB vs MX15CEB
  • MX16FEB vs MX15CE
  • MX16FEB vs MX15BEB
  • MX16FEB vs MX15BE
  • MX16FEB vs MX14FCB
  • MX16FEB vs MX14FC
  • MX16FEB vs MX14FBB
  • MX16FEB vs MX14FAB
  • MX16FEB vs MX14FA
  • MX16FEB vs MX14CCB
  • MX16FEB vs MX14CC
  • MX16FEB vs MX14CBB
  • MX16FEB vs MX14CB
  • MX16FEB vs MX14CAB
  • MX16FEB vs MX14CA
  • MX16FEB vs MX14BCB
  • MX16FEB vs MX14BC
  • MX16FEB vs MX14BBB
  • MX16FEB vs MX14BB
  • MX16FEB vs MX14BAB
  • MX16FEB vs MX14BA
  • MX16FEB vs MX12TCB
  • MX16FEB vs MX12TC
  • MX16FEB vs MX12TB
  • MX16FEB vs MX12TAB
  • MX16FEB vs MX12TA
  • MX16FEB vs MX12SA
  • MX16FEB vs MX12KC
  • MX16FEB vs MX12KA
  • MX16FEB vs MX12JC
  • MX16FEB FAQ
    Q1: What is the Sensata Gigavac MX16FEB?
    A1: The Gigavac MX16FEB is a high-performance, sealed, electromechanical relay designed for high voltage and current switching applications, typically used in power systems, electric vehicles, and industrial applications.

    Q2: What is the maximum switching voltage of the Sensata Gigavac MX16FEB?
    A2: The Sensata Gigavac MX16FEB can handle a maximum switching voltage of 1000V DC, making it suitable for high-voltage applications.

    Q3: What is the maximum current rating of the Sensata Gigavac MX16FEB?
    A3: The MX16FEB is rated for a maximum switching current of 300A, making it ideal for applications requiring high current handling.

    Q4: What are the key features of the Sensata Gigavac MX16FEB?
    A4: Key features of the MX16FEB include its high voltage and current handling capability, sealed construction for protection in harsh environments, and its ability to perform in extreme temperatures.

    Q5: What is the contact configuration of the Sensata Gigavac MX16FEB?
    A5: The MX16FEB features a single-pole, double-throw (SPDT) contact configuration, providing versatile switching options for various applications.

    Q6: What is the operating temperature range of the Sensata Gigavac MX16FEB?
    A6: The Sensata Gigavac MX16FEB operates in a temperature range of -40°C to +85°C, making it suitable for use in extreme environmental conditions.

    Q7: Is the Sensata Gigavac MX16FEB suitable for use in electric vehicles (EVs)?
    A7: Yes, the MX16FEB is suitable for electric vehicles, offering high voltage and current switching capabilities required in EV powertrain systems.

    Q8: Does the Sensata Gigavac MX16FEB feature arc suppression?
    A8: Yes, the MX16FEB is designed with built-in arc suppression features to ensure reliable operation and protect the contacts from arcing during switching.

    Q9: What is the coil voltage range of the Sensata Gigavac MX16FEB?
    A9: The coil voltage range for the MX16FEB is typically between 12V and 24V DC, allowing it to be integrated into various power systems.

    Q10: How does the Sensata Gigavac MX16FEB ensure environmental protection?
    A10: The MX16FEB has a sealed construction that ensures it is protected from dust, moisture, and other environmental contaminants, which is essential for use in harsh industrial and automotive environments.

    Q11: What is the expected mechanical life of the Sensata Gigavac MX16FEB?
    A11: The mechanical life of the MX16FEB is rated for up to 1 million cycles, providing long-lasting performance even under frequent switching conditions.

    Q12: Can the Sensata Gigavac MX16FEB be used in industrial automation systems?
    A12: Yes, the MX16FEB is well-suited for industrial automation applications, particularly in systems requiring high voltage and current switching, such as robotics and motor control systems.

    Q13: Does the Sensata Gigavac MX16FEB have any built-in protection features?
    A13: Yes, the MX16FEB includes built-in features such as overcurrent protection, short-circuit protection, and thermal overload protection to ensure safe operation.

    Q14: What materials are used in the construction of the Sensata Gigavac MX16FEB?
    A14: The MX16FEB is constructed from high-quality materials, including corrosion-resistant metal contacts and durable sealing materials that ensure reliability in harsh conditions.

    Q15: Can the Sensata Gigavac MX16FEB handle inductive loads?
    A15: Yes, the MX16FEB is designed to handle both resistive and inductive loads, making it suitable for a wide range of applications, including motor control and switching of inductive circuits.

    Q16: What type of control does the Sensata Gigavac MX16FEB provide?
    A16: The MX16FEB is controlled via an electromagnet, which actuates the switch to connect or disconnect the circuit, providing precise and reliable control over power systems.

    Q17: How does the Sensata Gigavac MX16FEB minimize contact wear?
    A17: The MX16FEB is designed with features like contact materials that reduce wear and tear, and its sealed design prevents contamination, extending the life of the contacts.

    Q18: Can the Sensata Gigavac MX16FEB be used in renewable energy systems?
    A18: Yes, the MX16FEB is well-suited for renewable energy systems, such as solar and wind power, where it can be used for switching high voltage DC circuits in inverters and power control systems.

    Q19: Does the Sensata Gigavac MX16FEB support fast switching?
    A19: Yes, the MX16FEB is designed to provide fast and reliable switching, ensuring minimal delay in power distribution and system response times.

    Q20: What is the resistance of the contacts in the Sensata Gigavac MX16FEB?
    A20: The contact resistance of the MX16FEB is very low, typically less than 0.5mΩ, ensuring minimal power loss during operation and improving overall efficiency.
    Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund