MX46CDB
MX46CDB
Active
Description:  MX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   MX46CDB Datasheet
History Price: $357.34625
In Stock: 48800
MX46CDB Specification
Specification
Part No
MX46CDB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
MX46
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (1 Form A)
Switching Voltage
600 A
Features
-
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Screw Terminal
Must Operate Voltage
-55℃ ~ 90℃
Must Release Voltage
16 VDC
Contact Rating (Current)
0.5 VDC
MX46CDB PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Gabriel Dupont
France
5 stars
2026-03-17 05:43
Very neat parcel-conform to the description-very good.
Ramón Soto
Spain
5 stars
2026-03-17 05:39
Falta try But seems they are well.
Matthew King
Canada
5 stars
2026-03-16 10:49
Reached the destination in 15 days. As described. RECOMMENDED!
James Smith
United Kingdom
5 stars
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.
Anouk de Wit
Netherlands
5 stars
2026-03-15 14:17
I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
Mindaugas Arvydas
Lithuania
5 stars
2026-03-13 23:56
5 star seller