MXL14B1A
MXL14B1A
Active
Description:  MX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   MXL14B1A Datasheet
History Price: $219.1135
In Stock: 41600
MXL14B1A Specification
Specification
Part No
MXL14B1A
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
MXL14
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (1 Form A)
Switching Voltage
400 A
Features
-
Termination Style
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 100℃
Must Release Voltage
7.5 VDC
Contact Rating (Current)
-
MXL14B1A PDF Datasheet
MXL14B1A Related Parts
MXL14B1B
MXL14B1B
Sensata Gigavac
MX SERIES POWER CONTACTOR
MXL14B1BB
MXL14B1BB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MXL14B1CB
MXL14B1CB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MXL14B2A
MXL14B2A
Sensata Gigavac
MX SERIES POWER CONTACTOR
MXL14B2AB
MXL14B2AB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MXL14B2BB
MXL14B2BB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MXL14B2C
MXL14B2C
Sensata Gigavac
MX SERIES POWER CONTACTOR
MXL14B2CB
MXL14B2CB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MXL14C1A
MXL14C1A
Sensata Gigavac
MX SERIES POWER CONTACTOR
MXL14C1AB
MXL14C1AB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MXL14C1B
MXL14C1B
Sensata Gigavac
MX SERIES POWER CONTACTOR
MXL14C1BB
MXL14C1BB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MXL14B1A Compare Parts
  • MXL14B1A vs MXL14C2BB
  • MXL14B1A vs MXL14C2AB
  • MXL14B1A vs MXL14C2A
  • MXL14B1A vs MXL14C1CB
  • MXL14B1A vs MXL14C1BB
  • MXL14B1A vs MXL14C1B
  • MXL14B1A vs MXL14C1AB
  • MXL14B1A vs MXL14C1A
  • MXL14B1A vs MXL14B2CB
  • MXL14B1A vs MXL14B2C
  • MXL14B1A vs MXL14B2BB
  • MXL14B1A vs MXL14B2AB
  • MXL14B1A vs MXL14B2A
  • MXL14B1A vs MXL14B1CB
  • MXL14B1A vs MXL14B1BB
  • MXL14B1A vs MXL14B1B
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!