P105BDA
P105BDA
Active
Description:  P SERIES CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   P105BDA Datasheet
History Price: $117.22
In Stock: 17200
P105BDA Specification
Specification
Part No
P105BDA
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
P105
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
50 A
Features
1200VDC - Nom
Termination Style
Sealed - Hermetically
Operating Temperature
Stud
Must Operate Voltage
-40℃ ~ 65℃
Must Release Voltage
7.5 VDC
Contact Rating (Current)
0.2 VDC
P105BDA PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Martín Pacheco
Spain
5 stars
2026-03-28 01:13
All perfect thank you
Hans Müller
Germany
5 stars
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
Anaïs Lemoine
France
5 stars
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
5 stars
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
5 stars
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
5 stars
2026-03-27 08:32
Worked in X99 Bd4