Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sharp Microelectronics PR33MA11NTZF
PR33MA11NTZF
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 50MA 0-240V
Manufacturer:
Sharp Microelectronics
Datasheet:
PR33MA11NTZF Datasheet
History Price: Obsolete
In Stock: 23080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PR33MA11NTZF Specification
Specification
Part No
PR33MA11NTZF
Category
Solid State Relays
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
6VAC/DC
Voltage - Load
0 V ~ 240 V
Load Current
50 mA
Termination Style
PC Pin
Package / Case
-
Supplier Device Package
-
PR33MA11NTZF PDF Datasheet
PR33MA11NTZF Datasheet
Click and Download: PR33MA11NTZF Datasheet
PR33MA11NTZF Related Parts
PR31HD22NSZ
Sharp Microelectronics
SSR RELAY SPST-NO 1.5A 0-240V
PR32MA11NTZF
Sharp Microelectronics
SSR RELAY SPST-NO 150MA 0-240V
PR33MF11NSZF
Sharp Microelectronics
SSR RELAY SPST-NO 300MA 0-240V
PR33MF51NSLF
Sharp Microelectronics
SSR RELAY SPST-NO 300MA 0-240V
PR33MF51NSLH
Socle Technology
SSR RELAY SPST-NO 300MA 0-240V
PR33MF51YPLF
Sharp Microelectronics
SSR RELAY SPST-NO 300MA 0-240V
PR33MF51YSLF
Socle Technology
SSR RELAY SPST-NO 300MA 0-240V
PR33MF51YSLH
Socle Technology
SSR RELAY SPST-NO 300MA 0-240V
PR36MF11NSZ
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V
PR36MF11NSZF
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V
PR36MF12NSZ
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V
PR36MF21NSZ
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V
PR33MA11NTZF Compare Parts
PR33MA11NTZF vs PR3BMF51NSKF
PR33MA11NTZF vs PR3BMF11NSZF
PR33MA11NTZF vs PR3BMF11NSZ
PR33MA11NTZF vs PR39MF51NSZF
PR33MA11NTZF vs PR39MF51NSLH
PR33MA11NTZF vs PR39MF22NSZH
PR33MA11NTZF vs PR39MF22NSZF
PR33MA11NTZF vs PR39MF22NSZ
PR33MA11NTZF vs PR39MF21NSZF
PR33MA11NTZF vs PR39MF21NSZ
PR33MA11NTZF vs PR39MF12NSZF
PR33MA11NTZF vs PR39MF11NSZ
PR33MA11NTZF vs PR36MF22NSZH
PR33MA11NTZF vs PR36MF22NSZF
PR33MA11NTZF vs PR36MF22NSZ
PR33MA11NTZF vs PR36MF21NSZH
PR33MA11NTZF vs PR36MF21NSZF
PR33MA11NTZF vs PR36MF21NSZ
PR33MA11NTZF vs PR36MF12NSZ
PR33MA11NTZF vs PR36MF11NSZF
PR33MA11NTZF vs PR36MF11NSZ
PR33MA11NTZF vs PR33MF51YSLH
PR33MA11NTZF vs PR33MF51YSLF
PR33MA11NTZF vs PR33MF51YPLF
PR33MA11NTZF vs PR33MF51NSLH
PR33MA11NTZF vs PR33MF51NSLF
PR33MA11NTZF vs PR33MF11NSZF
PR33MA11NTZF vs PR32MA11NTZF
PR33MA11NTZF vs PR31HD22NSZ
PR33MA11NTZF vs PR3BMF51NSLF
PR33MA11NTZF vs PR3BMF51NSDF
PR33MA11NTZF vs PR3BMF51NPLF
PR33MA11NTZF vs PR39MF51NSLF
PR33MA11NTZF vs PR39MF51NPLF
PR33MA11NTZF vs PR33MF51YPLH
PR33MA11NTZF vs PR32MA11NTZH
PR33MA11NTZF vs PR31MA11NTZ
PR33MA11NTZF vs PR31HD22NSZF
PR33MA11NTZF vs PR308T21ESZ
PR33MA11NTZF vs PR308S41ESU
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great