☰
S102T02
S102T02
Obsolete
Description:  SSR RELAY SPST-NO 2A 80-120V
Manufacturer:  Sharp Microelectronics
Datasheet:   S102T02 Datasheet
History Price: Obsolete
In Stock: 28400
S102T02 Specification
Specification
Part No
S102T02
Category
Solid State Relays
Manufacturer
Sharp Microelectronics
Series
S102
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
1.2VDC
Voltage - Load
80 V ~ 120 V
Load Current
2:00:00
Termination Style
PC Pin
Package / Case
4-SIP
Supplier Device Package
4-SIP
S102T02 PDF Datasheet
S102T02 Related Parts
S101D01
S101D01
Sharp Microelectronics
SSR RELAY SPST-NO 1.2A 0-120V
S101DH1
S101DH1
Sharp Microelectronics
SSR RELAY SPST-NO 1.5A 0-120V
S101DH2
S101DH2
Sharp Microelectronics
SSR RELAY SPST-NO 1.5A 0-120V
S101N11
S101N11
Sharp Microelectronics
SSR RELAY SPST-NO 1.6A 80-120V
S101N12
S101N12
Sharp Microelectronics
SSR RELAY SPST-NO 1.6A 80-120V
S101S05F
S101S05F
Sharp Microelectronics
SSR RELAY SPST-NO 3A 80-120V
S101S05V
S101S05V
Sharp Microelectronics
SSR RELAY SPST-NO 3A 80-120V
S101S06F
S101S06F
Sharp Microelectronics
SSR RELAY SPST-NO 3A 80-120V
S101S06V
S101S06V
Sharp Microelectronics
SSR RELAY SPST-NO 3A 80-120V
S101S16F
S101S16F
Sharp Microelectronics
SSR RELAY SPST-NO 3A 80-120V
S102S01
S102S01
Sharp Microelectronics
SSR RELAY SPST-NO 8A 80-120V
S102S01F
S102S01F
Sharp Microelectronics
SSR RELAY SPST-NO 8A 80-120V
S102T02 Compare Parts
  • S102T02 vs S108T02
  • S102T02 vs S108T01F
  • S102T02 vs S108T01
  • S102T02 vs S102T02F
  • S102T02 vs S102T01F
  • S102T02 vs S102T01
  • S102T02 vs S102S12
  • S102T02 vs S102S11F
  • S102T02 vs S102S11
  • S102T02 vs S102S02F
  • S102T02 vs S102S02
  • S102T02 vs S102S01F
  • S102T02 vs S102S01
  • S102T02 vs S101S16F
  • S102T02 vs S101S06V
  • S102T02 vs S101S06F
  • S102T02 vs S101S05V
  • S102T02 vs S101S05F
  • S102T02 vs S101N12
  • S102T02 vs S101N11
  • S102T02 vs S101DH2
  • S102T02 vs S101DH1
  • S102T02 vs S101D01
  • S102T02 vs S105T02
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!