☰
S112S01
S112S01
Obsolete
Description:  SSR RELAY SPST-NO 12A 80-120V
Manufacturer:  Sharp Microelectronics
Datasheet:   S112S01 Datasheet
History Price: Obsolete
In Stock: 27360
S112S01 Specification
Specification
Part No
S112S01
Category
Solid State Relays
Manufacturer
Sharp Microelectronics
Series
S112
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
1.2VDC
Voltage - Load
80 V ~ 120 V
Load Current
0:00:00
Termination Style
PC Pin
Package / Case
4-SIP
Supplier Device Package
4-SIP
S112S01 PDF Datasheet
S112S01 Compare Parts
  • S112S01 vs S116S02
  • S112S01 vs S116S01F
  • S112S01 vs S116S01
  • S112S01 vs S112S01F
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos