Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sharp Microelectronics S202S11F
S202S11F
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 8A 80-240V
Manufacturer:
Sharp Microelectronics
Datasheet:
S202S11F Datasheet
History Price: Obsolete
In Stock: 25480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
S202S11F Specification
Specification
Part No
S202S11F
Category
Solid State Relays
Manufacturer
Sharp Microelectronics
Series
S202
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
1.2VDC
Voltage - Load
80 V ~ 240 V
Load Current
8:00:00
Termination Style
PC Pin
Package / Case
4-SIP
Supplier Device Package
4-SIP
S202S11F PDF Datasheet
S202S11F Datasheet
Click and Download: S202S11F Datasheet
S202S11F Related Parts
S201DH1
Sharp Microelectronics
SSR RELAY SPST-NO 1.5A 0-240V
S201DH1F
Socle Technology
SSR RELAY SPST-NO 1.5A 0-240V
S201S06F
Sharp Microelectronics
SSR RELAY SPST-NO 3A 80-240V
S202S01
Sharp Microelectronics
SSR RELAY SPST-NO 8A 80-240V
S202S01F
Sharp Microelectronics
SSR RELAY SPST-NO 8A 80-240V
S202S02
Sharp Microelectronics
SSR RELAY SPST-NO 8A 80-240V
S202S02F
Sharp Microelectronics
SSR RELAY SPST-NO 8A 80-240V
S202S11
Sharp Microelectronics
SSR RELAY SPST-NO 8A 80-240V
S202S12
Sharp Microelectronics
SSR RELAY SPST-NO 8A 80-240V
S202S12F
Sharp Microelectronics
SSR RELAY SPST-NO 8A 80-240V
S202SE1
Sharp Microelectronics
SSR RELAY SPST-NO 8A 80-240V
S202SE1F
Sharp Microelectronics
SSR RELAY SPST-NO 8A 80-240V
S202S11F Compare Parts
S202S11F vs S202TA1
S202S11F vs S202T02F
S202S11F vs S202T02
S202S11F vs S202T01F
S202S11F vs S202T01
S202S11F vs S202SE2F
S202S11F vs S202SE2
S202S11F vs S202SE1F
S202S11F vs S202SE1
S202S11F vs S202S12F
S202S11F vs S202S12
S202S11F vs S202S11
S202S11F vs S202S02F
S202S11F vs S202S02
S202S11F vs S202S01F
S202S11F vs S202S01
S202S11F vs S201S06F
S202S11F vs S201DH1F
S202S11F vs S201DH1
S202S11F vs S208TY2
S202S11F vs S208TY1
S202S11F vs S208T02
S202S11F vs S205TY2
S202S11F vs S205T02
S202S11F vs S205T01
Customer Reviews
4.95 out of 5.00 stars from 170 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great