UE11-4DX3D31
UE11-4DX3D31
Active
Description:  RELAY SAFETY 7PST 6A 24V
Manufacturer:  SICK Inc
History Price: Active
In Stock: 32800
UE11-4DX3D31 Specification
Specification
Part No
UE11-4DX3D31
Category
Safety Relays
Manufacturer
SICK Inc
Series
UE11-4DX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VDC
Contact Form
7PST-4NO/3NC (4 Form A, 3 Form B)
Contact Rating (Current)
6:00:00
Switching Voltage
230VAC, 300VDC - Max
Features
-
Termination Style
Screw Terminal
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
-
Release Time
Silver (Ag), Gold (Au)
Operating Temperature
-
Contact Material
-
UE11-4DX3D31 Related Parts
UE10-2FG2D0
UE10-2FG2D0
SICK Inc
RELAY SAFETY 3PST 6A 24V
UE10-2FG3D0
UE10-2FG3D0
SICK Inc
RELAY SAFETY 3PST 6A 24V
UE10-3OS2D0
UE10-3OS2D0
SICK Inc
RELAY SAFETY 5PST 6A 24V
UE10-3OS3D0
UE10-3OS3D0
SICK Inc
RELAY SAFETY 5PST 6A 24V
UE10-4XT2D2
UE10-4XT2D2
SICK Inc
RELAY SAFETY 7PST 6A 24V
UE10-4XT3D2
UE10-4XT3D2
SICK Inc
RELAY SAFETY 7PST 6A 24V
UE11-4DX2D30.5
UE11-4DX2D30.5
SICK Inc
RELAY SAFETY 7PST 6A 24V
UE11-4DX2D31
UE11-4DX2D31
SICK Inc
RELAY SAFETY 7PST 6A 24V
UE11-4DX2D32
UE11-4DX2D32
SICK Inc
RELAY SAFETY 7PST 6A 24V
UE11-4DX2D33
UE11-4DX2D33
SICK Inc
RELAY SAFETY 7PST 6A 24V
UE11-4DX3D30.5
UE11-4DX3D30.5
SICK Inc
RELAY SAFETY 7PST 6A 24V
UE11-4DX3D32
UE11-4DX3D32
SICK Inc
RELAY SAFETY 7PST 6A 24V
UE11-4DX3D31 Compare Parts
  • UE11-4DX3D31 vs UE11-4DX3D32
  • UE11-4DX3D31 vs UE11-4DX3D30.5
  • UE11-4DX3D31 vs UE11-4DX2D33
  • UE11-4DX3D31 vs UE11-4DX2D32
  • UE11-4DX3D31 vs UE11-4DX2D31
  • UE11-4DX3D31 vs UE11-4DX2D30.5
  • UE11-4DX3D31 vs UE10-4XT3D2
  • UE11-4DX3D31 vs UE10-4XT2D2
  • UE11-4DX3D31 vs UE10-3OS3D0
  • UE11-4DX3D31 vs UE10-3OS2D0
  • UE11-4DX3D31 vs UE10-2FG3D0
  • UE11-4DX3D31 vs UE10-2FG2D0
  • UE11-4DX3D31 vs UE12-2FG3D0
  • UE11-4DX3D31 vs UE12-2FG2D0
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.