3RH21222UB40
3RH21222UB40
Active
Description:  CONT RELAY,2NO+2NC, DC 24V, VARI
Manufacturer:  Siemens
History Price: $131.68
In Stock: 19600
3RH21222UB40 Specification
Specification
Part No
3RH21222UB40
Category
Contactors (Electromechanical)
Manufacturer
Siemens
Series
SIRIUS
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount, DIN Rail
Coil Voltage
24VDC
Contact Form
4PST-2NO/2NC (2 Form A, 2 Form B)
Switching Voltage
10:00:00
Features
690VAC - Max
Termination Style
Auxiliary Contacts
Operating Temperature
Spring Terminal
Must Operate Voltage
-25℃ ~ 60℃
Must Release Voltage
19.2 VDC
Contact Rating (Current)
-
3RH21222UB40 PDF Datasheet
3RH21222UB40 Related Parts
3RH21221AB00
3RH21221AB00
Siemens
CONTACTOR RELAY 2NO+2NC AC 24V S
3RH21221AC60
3RH21221AC60
Siemens
CONTACTOR RELAY 2NO+2NC AC 38V S
3RH21221AD00
3RH21221AD00
Siemens
CONTACTOR RELAY 2NO+2NC AC 42V S
3RH21221AF00
3RH21221AF00
Siemens
CONTACTOR RELAY 2NO+2NC AC 110V
3RH21221AG60
3RH21221AG60
Siemens
CONT.RELAY.2NO+2NC.AC100V50H100.
3RH21221AH00
3RH21221AH00
Siemens
CONTACTOR RELAY, 2NO+2NC AC 48V,
3RH21221AK20
3RH21221AK20
Siemens
CONT.RELAY,2NO+2NC,AC120V 50/60H
3RH21221AK60
3RH21221AK60
Siemens
CONTACTOR RELAY 2NO+2NC AC 120V
3RH21221AM20
3RH21221AM20
Siemens
CONTACTOR RELAY 2NO+2NC AC 208V
3RH21221AN20
3RH21221AN20
Siemens
CONTACTOR RELAY 2NO+2NC AC 220V
3RH21221AN60
3RH21221AN60
Siemens
CONT.RELAY,2NO+2NC,AC200V50/60HZ
3RH21221AP00
3RH21221AP00
Siemens
CONTACTOR RELAY 2NO+2NC AC 230V
3RH21222UB40 Compare Parts
  • 3RH21222UB40 vs 3RH24401BG40
  • 3RH21222UB40 vs 3RH24401BF40
  • 3RH21222UB40 vs 3RH24401BB40
  • 3RH21222UB40 vs 3RH24401AU00
  • 3RH21222UB40 vs 3RH24401AP60
  • 3RH21222UB40 vs 3RH24401AP00
  • 3RH21222UB40 vs 3RH24401AK60
  • 3RH21222UB40 vs 3RH24401AF00
  • 3RH21222UB40 vs 3RH24401AB00
  • 3RH21222UB40 vs 3RH24311UW80
  • 3RH21222UB40 vs 3RH24311LW800LA0
  • 3RH21222UB40 vs 3RH24311BM40
  • 3RH21222UB40 vs 3RH24311BG40
  • 3RH21222UB40 vs 3RH24311BF40
  • 3RH21222UB40 vs 3RH24311BB40
  • 3RH21222UB40 vs 3RH24311AU00
  • 3RH21222UB40 vs 3RH24311AP60
  • 3RH21222UB40 vs 3RH24311AP00
  • 3RH21222UB40 vs 3RH24311AK60
  • 3RH21222UB40 vs 3RH24311AF00
  • 3RH21222UB40 vs 3RH24311AB00
  • 3RH21222UB40 vs 3RH24221XF400LA2
  • 3RH21222UB40 vs 3RH24221LB400LA0
  • 3RH21222UB40 vs 3RH24221BW40
  • 3RH21222UB40 vs 3RH24221BM40
  • 3RH21222UB40 vs 3RH24221BJ80
  • 3RH21222UB40 vs 3RH24221BG40
  • 3RH21222UB40 vs 3RH24221BF40
  • 3RH21222UB40 vs 3RH24221BB40
  • 3RH21222UB40 vs 3RH24221AU00
  • 3RH21222UB40 vs 3RH24221AP60
  • 3RH21222UB40 vs 3RH24221AP00
  • 3RH21222UB40 vs 3RH24221AK60
  • 3RH21222UB40 vs 3RH24221AF00
  • 3RH21222UB40 vs 3RH24221AB00
  • 3RH21222UB40 vs 3RH23712FB40
  • 3RH21222UB40 vs 3RH23622GG20
  • 3RH21222UB40 vs 3RH23622BC40
  • 3RH21222UB40 vs 3RH23622BB40
  • 3RH21222UB40 vs 3RH23622AF00
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.