☰
3RU21364FB0
3RU21364FB0
Active
Description:  OVERLOAD S2 CL10 28-40A SCREW
Manufacturer:  Siemens
Datasheet:   3RU21364FB0 Datasheet
History Price: $154.17
In Stock: 40480
3RU21364FB0 Specification
Specification
Part No
3RU21364FB0
Category
Relay Accessories
Manufacturer
Siemens
Series
SIRIUS 3RU2
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Thermal Overload Relay
For Use With/Related Products
Contactors
3RU21364FB0 PDF Datasheet
3RU21364FB0 Related Parts
3RU19002AB71
3RU19002AB71
Siemens
OVERLOAD REMOTE RESET,24V AC/DC
3RU19002AF71
3RU19002AF71
Siemens
OVERLOAD REMOTE RESET,120V AC/DC
3RU19002AM71
3RU19002AM71
Siemens
OVERLOAD REMOTE RESET,240V AC/DC
3RU21160AB0
3RU21160AB0
Siemens
OVERLOAD RELAY CL10 S00 0.11-0.1
3RU21160AB1
3RU21160AB1
Siemens
OVERLOAD RELAY CL10 S00 0.11-0.1
3RU21160AC0
3RU21160AC0
Siemens
OVERLOAD RELAY CL10 S00 0.11-0.1
3RU21160AC1
3RU21160AC1
Siemens
OVERLOAD RELAY CL10 S00 0.11-0.1
3RU21160AJ0
3RU21160AJ0
Siemens
OVERLOAD RELAY CL10 S00 0.11-0.1
3RU21160BB0
3RU21160BB0
Siemens
OVERLOAD RELAY CL10 S00 0.14-0.2
3RU21160BB1
3RU21160BB1
Siemens
OVERLOAD RELAY CL10 S00 0.14-0.2
3RU21160BC0
3RU21160BC0
Siemens
OVERLOAD RELAY CL10 S00 0.14-0.2
3RU21160BC1
3RU21160BC1
Siemens
OVERLOAD RELAY CL10 S00 0.14-0.2
3RU21364FB0 Compare Parts
  • 3RU21364FB0 vs 3RU29363AA01
  • 3RU21364FB0 vs 3RU29263BJ21
  • 3RU21364FB0 vs 3RU29263AC01
  • 3RU21364FB0 vs 3RU29263AA01
  • 3RU21364FB0 vs 3RU29163BJ21
  • 3RU21364FB0 vs 3RU29163BJ20
  • 3RU21364FB0 vs 3RU29163AC01
  • 3RU21364FB0 vs 3RU29163AA01
  • 3RU21364FB0 vs 3RU29001C
  • 3RU21364FB0 vs 3RU29001B
  • 3RU21364FB0 vs 3RU29001A
  • 3RU21364FB0 vs 3RU21364RD1
  • 3RU21364FB0 vs 3RU21364RD0
  • 3RU21364FB0 vs 3RU21364RB1
  • 3RU21364FB0 vs 3RU21364RB0
  • 3RU21364FB0 vs 3RU21364QD1
  • 3RU21364FB0 vs 3RU21364QD0
  • 3RU21364FB0 vs 3RU21364QB1
  • 3RU21364FB0 vs 3RU21364QB0
  • 3RU21364FB0 vs 3RU21364KD1
  • 3RU21364FB0 vs 3RU21364KD0
  • 3RU21364FB0 vs 3RU21364KB1
  • 3RU21364FB0 vs 3RU21364KB0
  • 3RU21364FB0 vs 3RU21364JD1
  • 3RU21364FB0 vs 3RU21364JD0
  • 3RU21364FB0 vs 3RU21364JB1
  • 3RU21364FB0 vs 3RU21364JB0
  • 3RU21364FB0 vs 3RU21364HD1
  • 3RU21364FB0 vs 3RU21364HD0
  • 3RU21364FB0 vs 3RU21364HB1
  • 3RU21364FB0 vs 3RU21364HB0
  • 3RU21364FB0 vs 3RU21364GD1
  • 3RU21364FB0 vs 3RU21364GD0
  • 3RU21364FB0 vs 3RU21364GB1
  • 3RU21364FB0 vs 3RU21364GB0
  • 3RU21364FB0 vs 3RU21364FD1
  • 3RU21364FB0 vs 3RU21364FD0
  • 3RU21364FB0 vs 3RU21364FB1
  • 3RU21364FB0 vs 3RU21364ED1
  • 3RU21364FB0 vs 3RU21364ED0
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.