☰
3TY74700A
3TY74700A
Active
Description:  MAIN CONTACTOR KIT FOR 3TF47
Manufacturer:  Siemens
Datasheet:   3TY74700A Datasheet
History Price: $1659.08
In Stock: 12160
3TY74700A Specification
Specification
Part No
3TY74700A
Category
Relay Accessories
Manufacturer
Siemens
Series
SIRIUS 3TY7
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Main Contact
For Use With/Related Products
3TF47 Series
3TY74700A Related Parts
3TY4803-0BB4
3TY4803-0BB4
Siemens
COIL DC OPERATED 24V
3TY48030BD4
3TY48030BD4
Siemens
COIL DC OPERATED 42V
3TY48030BF4
3TY48030BF4
Siemens
COIL DC OPERATED 110V
3TY48030BG4
3TY48030BG4
Siemens
COIL DC OPERATED 125V
3TY48030BM4
3TY48030BM4
Siemens
COIL DC OPERATED 220V
3TY48030BP4
3TY48030BP4
Siemens
COIL DC OPERATED 230V
3TY48030BQ4
3TY48030BQ4
Siemens
COIL DC OPERATED 240V
3TY65011AA00
3TY65011AA00
Siemens
AUX SWITCHBLOCK LEFT/RIGHT CONNE
3TY65011K
3TY65011K
Siemens
AUX CONTACTOR BLK 2ND LFT 1NO/1N
3TY65011L
3TY65011L
Siemens
AUX CONTACTOR BLK 2ND RT 1NO/1NC
3TY65230AM1
3TY65230AM1
Siemens
COIL AC OPERATED 173V/208V
3TY65230AP6
3TY65230AP6
Siemens
COIL AC OPERATED 220/240V
3TY74700A Compare Parts
  • 3TY74700A vs 3TY76930CQ7
  • 3TY74700A vs 3TY76930CP7
  • 3TY74700A vs 3TY76930CM7
  • 3TY74700A vs 3TY76930CF7
  • 3TY74700A vs 3TY76830DB4
  • 3TY74700A vs 3TY76830CQ7
  • 3TY74700A vs 3TY76830CP7
  • 3TY74700A vs 3TY76830CM7
  • 3TY74700A vs 3TY76830CF7
  • 3TY74700A vs 3TY76811G
  • 3TY74700A vs 3TY75730CQ7
  • 3TY74700A vs 3TY75730CM7
  • 3TY74700A vs 3TY75730CF7
  • 3TY74700A vs 3TY75630AV0
  • 3TY74700A vs 3TY75630AS0
  • 3TY74700A vs 3TY75630AR2
  • 3TY74700A vs 3TY75630AR1
  • 3TY74700A vs 3TY75630AR0
  • 3TY74700A vs 3TY75630AP6
  • 3TY74700A vs 3TY75630AP0
  • 3TY74700A vs 3TY75630AK6
  • 3TY74700A vs 3TY75630AG2
  • 3TY74700A vs 3TY75611UA00
  • 3TY74700A vs 3TY75611KA00
  • 3TY74700A vs 3TY75611EA00
  • 3TY74700A vs 3TY75611AA00
  • 3TY74700A vs 3TY75200A
  • 3TY74700A vs 3TY74830AV0
  • 3TY74700A vs 3TY74830AR0
  • 3TY74700A vs 3TY74830AP6
  • 3TY74700A vs 3TY74830AP0
  • 3TY74700A vs 3TY74830AM2
  • 3TY74700A vs 3TY74830AK6
  • 3TY74700A vs 3TY74830AG2
  • 3TY74700A vs 3TY74830AF0
  • 3TY74700A vs 3TY74830AB0
  • 3TY74700A vs 3TY74800A
  • 3TY74700A vs 3TY74630AV0
  • 3TY74700A vs 3TY74630AS0
  • 3TY74700A vs 3TY74630AR0
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!