☰
49LCPP1A
49LCPP1A
Active
Description:  POWER POLE 1 N.O.
Manufacturer:  Siemens
Datasheet:   49LCPP1A Datasheet
History Price: $106.46
In Stock: 48480
49LCPP1A Specification
Specification
Part No
49LCPP1A
Category
Relay Accessories
Manufacturer
Siemens
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Power Pole Module
For Use With/Related Products
Contactors
49LCPP1A Related Parts
49LCAC1PA
49LCAC1PA
Siemens
AUXILIARY CONTACT ONE FORM C (SP
49LCAC2PA
49LCAC2PA
Siemens
AUXILIARY CONTACT TWO FORM C (SP
49LCCM2A
49LCCM2A
Siemens
CONTROL MODULE, LC MH, 2-W 115-1
49LCPP2A
49LCPP2A
Siemens
POWER POLE 2 N.O.
49LCCM1A
49LCCM1A
Siemens
CONTROL MODULE, LC MH, 2-W 24 VA
49LCCM3A
49LCCM3A
Siemens
CONTROL MODULE, LC MH, 2-W 200-2
49LCCM4A
49LCCM4A
Siemens
CONTROL MODULE, LC MH, 3-W 24 VA
49LCCM5A
49LCCM5A
Siemens
CONTROL MODULE, LC MH, 3-W 115-1
49LCCM6A
49LCCM6A
Siemens
CONTROL MODULE, LC MH, 3-W 200-2
49LT750_AL
49LT750_AL
Siemens
PHASE BARRIER KIT, NEMA SIZE 7 C
49LCPP1A Compare Parts
  • 49LCPP1A vs 49LCCM2A
  • 49LCPP1A vs 49LCAC2PA
  • 49LCPP1A vs 49LCAC1PA
  • 49LCPP1A vs 49LT750_AL
  • 49LCPP1A vs 49LCCM6A
  • 49LCPP1A vs 49LCCM5A
  • 49LCPP1A vs 49LCCM4A
  • 49LCPP1A vs 49LCCM3A
  • 49LCPP1A vs 49LCCM1A
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!