CLMSC03480
CLMSC03480
Active
Description:  CONTACTOR LTG M-HELD,30A,3NO,480
Manufacturer:  Siemens
Datasheet:   CLMSC03480 Datasheet
History Price: $1325.79
In Stock: 5600
CLMSC03480 Specification
Specification
Part No
CLMSC03480
Category
Contactors (Electromechanical)
Manufacturer
Siemens
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
480VAC
Contact Form
3PST-NO (3 Form A)
Switching Voltage
30 A
Features
600VAC - Max
Termination Style
Auxiliary Contacts
Operating Temperature
Screw Terminal
Must Operate Voltage
-
Must Release Voltage
408 VAC
Contact Rating (Current)
-
CLMSC03480 PDF Datasheet
CLMSC03480 Related Parts
CLM0C02024
CLM0C02024
Siemens
CONTACTOR LTG M-HELD,30A,2NO,OPN
CLM0C02120
CLM0C02120
Siemens
CONTACTOR LTG M-HELD,30A,2NO,OPN
CLM0C02208
CLM0C02208
Siemens
CONTACTOR LTG M-HELD,30A,2NO,OPN
CLM0C02240
CLM0C02240
Siemens
CONTACTOR LTG M-HELD,30A,2NO,OPN
CLM0C02277
CLM0C02277
Siemens
CONTACTOR LTG M-HELD,30A,2NO,OPN
CLM0C02480
CLM0C02480
Siemens
CONTACTOR LTG M-HELD,30A,2NO,OPN
CLM0C02600
CLM0C02600
Siemens
CONTACTOR LTG M-HELD,30A,2NO,OPN
CLM0C03024
CLM0C03024
Siemens
CONTACTOR LTG M-HELD,30A,3NO,OPN
CLM0C03120
CLM0C03120
Siemens
CONTACTOR LTG M-HELD,30A,3NO,OPN
CLM0C03208
CLM0C03208
Siemens
CONTACTOR LTG M-HELD,30A,3NO,OPN
CLM0C03240
CLM0C03240
Siemens
CONTACTOR LTG M-HELD,30A,3NO,OPN
CLM0C03277
CLM0C03277
Siemens
CONTACTOR LTG M-HELD,30A,3NO,OPN
CLMSC03480 Compare Parts
  • CLMSC03480 vs CLMSF04120
  • CLMSC03480 vs CLMSF03120
  • CLMSC03480 vs CLMSF02120
  • CLMSC03480 vs CLMSE05120
  • CLMSC03480 vs CLMSE04120
  • CLMSC03480 vs CLMSE03120
  • CLMSC03480 vs CLMSE02120
  • CLMSC03480 vs CLMSD05120
  • CLMSC03480 vs CLMSD04120
  • CLMSC03480 vs CLMSD03480
  • CLMSC03480 vs CLMSD03277
  • CLMSC03480 vs CLMSD03240
  • CLMSC03480 vs CLMSD03208
  • CLMSC03480 vs CLMSD03120
  • CLMSC03480 vs CLMSD03024
  • CLMSC03480 vs CLMSD02277
  • CLMSC03480 vs CLMSD02120
  • CLMSC03480 vs CLMSC05480
  • CLMSC03480 vs CLMSC05277
  • CLMSC03480 vs CLMSC05240
  • CLMSC03480 vs CLMSC05208
  • CLMSC03480 vs CLMSC05120
  • CLMSC03480 vs CLMSC05024
  • CLMSC03480 vs CLMSC04480
  • CLMSC03480 vs CLMSC04277
  • CLMSC03480 vs CLMSC04240
  • CLMSC03480 vs CLMSC04208
  • CLMSC03480 vs CLMSC04120
  • CLMSC03480 vs CLMSC04024
  • CLMSC03480 vs CLMSC03277
  • CLMSC03480 vs CLMSC03240
  • CLMSC03480 vs CLMSC03120
  • CLMSC03480 vs CLMSC03024
  • CLMSC03480 vs CLMSC02480
  • CLMSC03480 vs CLMSC02277
  • CLMSC03480 vs CLMSC02240
  • CLMSC03480 vs CLMSC02120
  • CLMSC03480 vs CLMSC02024
  • CLMSC03480 vs CLMSB12277
  • CLMSC03480 vs CLMSB12240
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.