CLMSD02120
CLMSD02120
Active
Description:  CONTACTOR LTG M-HELD,60A,2NO,N4X
Manufacturer:  Siemens
Datasheet:   CLMSD02120 Datasheet
History Price: $2532.72
In Stock: 35200
CLMSD02120 Specification
Specification
Part No
CLMSD02120
Category
Contactors (Electromechanical)
Manufacturer
Siemens
Series
Class CLM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
120VAC
Contact Form
DPST-NO (2 Form A)
Switching Voltage
60 A
Features
600VAC - Max
Termination Style
Auxiliary Contacts
Operating Temperature
Screw Terminal
Must Operate Voltage
-
Must Release Voltage
102 VAC
Contact Rating (Current)
-
CLMSD02120 Related Parts
CLM0C02024
CLM0C02024
Siemens
CONTACTOR LTG M-HELD,30A,2NO,OPN
CLM0C02120
CLM0C02120
Siemens
CONTACTOR LTG M-HELD,30A,2NO,OPN
CLM0C02208
CLM0C02208
Siemens
CONTACTOR LTG M-HELD,30A,2NO,OPN
CLM0C02240
CLM0C02240
Siemens
CONTACTOR LTG M-HELD,30A,2NO,OPN
CLM0C02277
CLM0C02277
Siemens
CONTACTOR LTG M-HELD,30A,2NO,OPN
CLM0C02480
CLM0C02480
Siemens
CONTACTOR LTG M-HELD,30A,2NO,OPN
CLM0C02600
CLM0C02600
Siemens
CONTACTOR LTG M-HELD,30A,2NO,OPN
CLM0C03024
CLM0C03024
Siemens
CONTACTOR LTG M-HELD,30A,3NO,OPN
CLM0C03120
CLM0C03120
Siemens
CONTACTOR LTG M-HELD,30A,3NO,OPN
CLM0C03208
CLM0C03208
Siemens
CONTACTOR LTG M-HELD,30A,3NO,OPN
CLM0C03240
CLM0C03240
Siemens
CONTACTOR LTG M-HELD,30A,3NO,OPN
CLM0C03277
CLM0C03277
Siemens
CONTACTOR LTG M-HELD,30A,3NO,OPN
CLMSD02120 Compare Parts
  • CLMSD02120 vs CLMSF04120
  • CLMSD02120 vs CLMSF03120
  • CLMSD02120 vs CLMSF02120
  • CLMSD02120 vs CLMSE05120
  • CLMSD02120 vs CLMSE04120
  • CLMSD02120 vs CLMSE03120
  • CLMSD02120 vs CLMSE02120
  • CLMSD02120 vs CLMSD05120
  • CLMSD02120 vs CLMSD04120
  • CLMSD02120 vs CLMSD03480
  • CLMSD02120 vs CLMSD03277
  • CLMSD02120 vs CLMSD03240
  • CLMSD02120 vs CLMSD03208
  • CLMSD02120 vs CLMSD03120
  • CLMSD02120 vs CLMSD03024
  • CLMSD02120 vs CLMSD02277
  • CLMSD02120 vs CLMSC05480
  • CLMSD02120 vs CLMSC05277
  • CLMSD02120 vs CLMSC05240
  • CLMSD02120 vs CLMSC05208
  • CLMSD02120 vs CLMSC05120
  • CLMSD02120 vs CLMSC05024
  • CLMSD02120 vs CLMSC04480
  • CLMSD02120 vs CLMSC04277
  • CLMSD02120 vs CLMSC04240
  • CLMSD02120 vs CLMSC04208
  • CLMSD02120 vs CLMSC04120
  • CLMSD02120 vs CLMSC04024
  • CLMSD02120 vs CLMSC03480
  • CLMSD02120 vs CLMSC03277
  • CLMSD02120 vs CLMSC03240
  • CLMSD02120 vs CLMSC03120
  • CLMSD02120 vs CLMSC03024
  • CLMSD02120 vs CLMSC02480
  • CLMSD02120 vs CLMSC02277
  • CLMSD02120 vs CLMSC02240
  • CLMSD02120 vs CLMSC02120
  • CLMSD02120 vs CLMSC02024
  • CLMSD02120 vs CLMSB12277
  • CLMSD02120 vs CLMSB12240
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.