Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Siemens LEN00F003600A
LEN00F003600A
Active
Contactors (Electromechanical)
Description:
CONTACTOR LE,200A,0NC,3NO,600V,O
Manufacturer:
Siemens
Datasheet:
LEN00F003600A Datasheet
History Price: $3331.45
In Stock: 26640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LEN00F003600A Specification
Specification
Part No
LEN00F003600A
Category
Contactors (Electromechanical)
Manufacturer
Siemens
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
575 ~ 600VAC/DC
Contact Form
3PST-NO (3 Form A)
Switching Voltage
200 A
Features
600VAC - Max
Termination Style
Auxiliary Contacts
Operating Temperature
Screw Terminal
Must Operate Voltage
0℃ ~ 40℃
Must Release Voltage
-
Contact Rating (Current)
-
LEN00F003600A PDF Datasheet
LEN00F003600A Datasheet
Click and Download: LEN00F003600A Datasheet
LEN00F003600A Related Parts
LEN00B003024B
Siemens
CONTACTOR,LTG,EH,OPEN,20A,3NO,24
LEN00B003120B
Siemens
CONTACTOR,LTG,EH,OPEN,20A,3NO,12
LEN00B003208B
Siemens
CONTACTOR,LTG,EH,OPEN,20A,3NO,20
LEN00B003240B
Siemens
CONTACTOR,LTG,EH,OPEN,20A,3NO,24
LEN00B003277B
Siemens
CONTACTOR,LTG,EH,OPEN,20A,3NO,27
LEN00B003347B
Siemens
CONTACTOR,LTG,EH,OPEN,20A,3NO,34
LEN00B003480B
Siemens
CONTACTOR,LTG,EH,OPEN,20A,3NO,48
LEN00B003600B
Siemens
CONTACTOR,LTG,EH,OPEN,20A,3NO,60
LEN00B004024B
Siemens
CONTACTOR,LTG,EH,OPEN,20A,4NO,24
LEN00B004120B
Siemens
CONTACTOR,LTG,EH,OPEN,20A,4NO,12
LEN00B004208B
Siemens
CONTACTOR,LTG,EH,OPEN,20A,4NO,20
LEN00B004240B
Siemens
CONTACTOR,LTG,EH,OPEN,20A,4NO,24
LEN00F003600A Compare Parts
LEN00F003600A vs LEN04H003120A
LEN00F003600A vs LEN04G003277A
LEN00F003600A vs LEN04G003120A
LEN00F003600A vs LEN04F003480A
LEN00F003600A vs LEN04F003277A
LEN00F003600A vs LEN04F003208A
LEN00F003600A vs LEN04F003120A
LEN00F003600A vs LEN04E003600C
LEN00F003600A vs LEN04E003480C
LEN00F003600A vs LEN04E003277C
LEN00F003600A vs LEN04E003240C
LEN00F003600A vs LEN04E003208C
LEN00F003600A vs LEN04E003120C
LEN00F003600A vs LEN04E003024C
LEN00F003600A vs LEN04C012600B
LEN00F003600A vs LEN04C012480B
LEN00F003600A vs LEN04C012347B
LEN00F003600A vs LEN04C012277B
LEN00F003600A vs LEN04C012240B
LEN00F003600A vs LEN04C012208B
LEN00F003600A vs LEN04C012120B
LEN00F003600A vs LEN04C012024B
LEN00F003600A vs LEN04C009600B
LEN00F003600A vs LEN04C009480B
LEN00F003600A vs LEN04C009347B
LEN00F003600A vs LEN04C009277B
LEN00F003600A vs LEN04C009240B
LEN00F003600A vs LEN04C009208B
LEN00F003600A vs LEN04C009120B
LEN00F003600A vs LEN04C009024B
LEN00F003600A vs LEN04C006600B
LEN00F003600A vs LEN04C006480B
LEN00F003600A vs LEN04C006347B
LEN00F003600A vs LEN04C006277B
LEN00F003600A vs LEN04C006240B
LEN00F003600A vs LEN04C006208B
LEN00F003600A vs LEN04C006120B
LEN00F003600A vs LEN04C006024B
LEN00F003600A vs LEN04C004600B
LEN00F003600A vs LEN04C004480B
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly