☰
COM-00100
COM-00100
Active
Description:  RELAY SPDT SEALED
Manufacturer:  SparkFun Electronics
Datasheet:   COM-00100 Datasheet
History Price: $2.44
In Stock: 47840
COM-00100 Specification
Specification
Part No
COM-00100
Category
Power Relays, Over 2 Amps
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
5:00:00
Switching Voltage
250VAC, 30VDC - Max
Coil Current
-
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
3.75 VDC
Must Release Voltage
0.25 VDC
Operating Temperature
20 ms
Contact Material
10 ms
Relay Type
-40℃ ~ 85℃
Operate Time
Silver Alloy
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description