1-1393277-8
1-1393277-8
Active
Description:  RELAY AUTOMOTIVE SPST 45A 24V
Manufacturer:  TE Connectivity
Datasheet:   1-1393277-8 Datasheet
History Price: $6.54
In Stock: 8800
1-1393277-8 Specification
Specification
Part No
1-1393277-8
Category
Automotive Relays
Manufacturer
TE Connectivity
Series
V23076
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Coil Type
Non Latching
Coil Voltage
24VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
45 A
Switching Voltage
12VDC - Nom
Must Operate Voltage
14.1 VDC
Must Release Voltage
2.4 VDC
Features
Sealed - Fully
Mounting Type
Through Hole
Termination Style
PC Pin
Operating Temperature
-40℃ ~ 85℃
Coil Current
66.7 mA
Operate Time
5 ms
Release Time
3 ms
1-1393277-8 PDF Datasheet
1-1393277-8 Related Parts
1-1393260-1
1-1393260-1
TE Connectivity
SR6B4060 - V23050-A1060-A542
1-1393277-4
1-1393277-4
TE Connectivity
RELAY AUTOMOTIVE SPST 45A 12V
1-1393277-7
1-1393277-7
TE Connectivity
RELAY AUTOMOTIVE SPST 40A 12V
1-1393277-9
1-1393277-9
TE Connectivity
RELAY AUTOMOTIVE SPST 40A 24V
1-1393302-0
1-1393302-0
TE Connectivity
RELAY GEN PURPOSE SPDT 40A 12V
1-1393304-1
1-1393304-1
TE Connectivity
RELAY AUTOMOTIVE SPST-NO 70A 24V
1-1393315-1
1-1393315-1
TE Connectivity
V23132B2002B200=HCR
1-1414122-0
1-1414122-0
TE Connectivity
V23136J1004X050
1-1414167-0
1-1414167-0
TE Connectivity
POWER F V23134
1-1414168-0
1-1414168-0
TE Connectivity
RELAY AUTO SPDT 45A 24V
1-1414310-0
1-1414310-0
TE Connectivity
RELAY AUTOMOTIVE SPST 40A 12V
1-1414469-0
1-1414469-0
TE Connectivity
RELAY GEN PURPOSE SPST 70A 12V
1-1393277-8 Compare Parts
  • 1-1393277-8 vs 1-1414761-0
  • 1-1393277-8 vs 1-1414760-0
  • 1-1393277-8 vs 1-1414687-0
  • 1-1393277-8 vs 1-1414686-0
  • 1-1393277-8 vs 1-1414552-0
  • 1-1393277-8 vs 1-1414476-0
  • 1-1393277-8 vs 1-1414469-0
  • 1-1393277-8 vs 1-1414310-0
  • 1-1393277-8 vs 1-1414168-0
  • 1-1393277-8 vs 1-1414167-0
  • 1-1393277-8 vs 1-1414122-0
  • 1-1393277-8 vs 1-1393315-1
  • 1-1393277-8 vs 1-1393304-1
  • 1-1393277-8 vs 1-1393302-0
  • 1-1393277-8 vs 1-1393277-9
  • 1-1393277-8 vs 1-1393277-7
  • 1-1393277-8 vs 1-1393277-4
  • 1-1393277-8 vs 1-1393260-1
  • 1-1393277-8 vs 1-1904020-2
  • 1-1393277-8 vs 1-1414695-0
  • 1-1393277-8 vs 1-1414530-0
  • 1-1393277-8 vs 1-1414474-0
  • 1-1393277-8 vs 1-1414121-0
  • 1-1393277-8 vs 1-1414099-0
  • 1-1393277-8 vs 1-1393306-1
  • 1-1393277-8 vs 1-1393305-1
  • 1-1393277-8 vs 1-1393303-0
  • 1-1393277-8 vs 1-1393302-9
  • 1-1393277-8 vs 1-1393302-6
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!