☰
11S-SOCKET
11S-SOCKET
Active
Description:  RELAY SOCKET 11 POSITION
Manufacturer:  TE Connectivity
Datasheet:   11S-SOCKET Datasheet
History Price: $3.66549
In Stock: 24040
11S-SOCKET Specification
Specification
Part No
11S-SOCKET
Category
Relay Sockets
Manufacturer
TE Connectivity
Series
11S, Buchanan
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
11
Mounting Type
-
Termination Style
-
For Use With/Related Products
Multiple Series
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
5 stars
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend