1423156-7
1423156-7
Active
Description:  RELAY GEN PURPOSE SPDT 10A 220V
Manufacturer:  TE Connectivity
Datasheet:   1423156-7 Datasheet
History Price: $431.17111
In Stock: 7200
1423156-7 Specification
Specification
Part No
1423156-7
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
GP, AGASTAT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
220VAC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
-
Coil Current
-
Coil Type
Non Latching
Features
-
Termination Style
Plug In
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
18 ms
Contact Material
-
Relay Type
0℃ ~ 60℃
Operate Time
Silver (Ag)
1423156-7 Related Parts
1422037-2
1422037-2
TE Connectivity
RELAY GEN PURPOSE SPDT 3A 12V
1423155-6
1423155-6
TE Connectivity
RELAY GEN PURPOSE SPDT 10A 125V
1423156-1
1423156-1
TE Connectivity
RELAY GEN PURPOSE SPDT 10A 120V
1423156-2
1423156-2
TE Connectivity
RELAY GEN PURPOSE SPDT 10A 120V
1423156-9
1423156-9
TE Connectivity
RELAY GEN PURPOSE 4PDT 10A 120V
1423342-1
1423342-1
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 12V
1423795-1
1423795-1
TE Connectivity
RELAY DPDT 7.5A 24V
1422036-3
1422036-3
TE Connectivity
RELAY GEN PURP
1423155-5
1423155-5
TE Connectivity
GPD=RELAY, 125VDC
1423155-7
1423155-7
TE Connectivity
RELAY GEN PURP 125VDC
1423156-3
1423156-3
TE Connectivity
RELAY 4PDT 10A 120V
1423156-5
1423156-5
TE Connectivity
RELAY GEN PURPOSE
1423156-7 Compare Parts
  • 1423156-7 vs 1423342-1
  • 1423156-7 vs 1423156-9
  • 1423156-7 vs 1423156-2
  • 1423156-7 vs 1423156-1
  • 1423156-7 vs 1423155-6
  • 1423156-7 vs 1422037-2
  • 1423156-7 vs 1423684-1
  • 1423156-7 vs 1423676-1
  • 1423156-7 vs 1423376-1
  • 1423156-7 vs 1423336-1
  • 1423156-7 vs 1423271-1
  • 1423156-7 vs 1423198-1
  • 1423156-7 vs 1423156-8
  • 1423156-7 vs 1423156-6
  • 1423156-7 vs 1423156-5
  • 1423156-7 vs 1423156-3
  • 1423156-7 vs 1423155-7
  • 1423156-7 vs 1423155-5
  • 1423156-7 vs 1422036-3
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!