☰
1617543-8
1617543-8
Active
Description:  RELAY GEN PURPOSE DPDT 1A 36V
Manufacturer:  TE Connectivity
Datasheet:   1617543-8 Datasheet
History Price: $98.059
In Stock: 47960
1617543-8 Specification
Specification
Part No
1617543-8
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
MGS, CII
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
36VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
Switching Voltage
115VAC, 28VDC - Max
Coil Current
5.5 mA
Coil Type
Non Latching
Features
Diode
Termination Style
PC Pin
Seal Rating
Sealed - Hermetically
Coil Insulation
-
Must Operate Voltage
20 VDC
Must Release Voltage
1.8 VDC
Operate Time
4 ms
Release Time
7.5 ms
Operating Temperature
-65℃ ~ 125℃
Contact Material
Silver Palladium (AgPd), Gold (Au)
1617543-8 Related Parts
1617016-4
1617016-4
TE Connectivity
RELAY
1617020-4
1617020-4
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 26.5V
1617040-2
1617040-2
TE Connectivity
RELAY
1617054-9
1617054-9
TE Connectivity
RELAY
1617151-3
1617151-3
TE Connectivity
RELAY GENERAL PURPOSE DPDT 1A 5V
1617792-6
1617792-6
TE Connectivity
RELAY GENERAL PURPOSE DPDT 1A 5V
1617348
1617348
TE Connectivity
RELAY GEN PURPOSE 4PDT 2A 14V
1617560
1617560
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 26.5V
1617598
1617598
TE Connectivity
RELAY GENERAL PURPOSE SPDT 1A 5V
1616131-6
1616131-6
TE Connectivity
RELAY
1616132-2
1616132-2
TE Connectivity
RELAY
1616540-1
1616540-1
TE Connectivity
RELAY
1617543-8 Compare Parts
  • 1617543-8 vs 1617151-3
  • 1617543-8 vs 1617054-9
  • 1617543-8 vs 1617040-2
  • 1617543-8 vs 1617020-4
  • 1617543-8 vs 1617016-4
  • 1617543-8 vs 1617784-4
  • 1617543-8 vs 1617771-1
  • 1617543-8 vs 1617608-5
  • 1617543-8 vs 1617607-3
  • 1617543-8 vs 1617600-9
  • 1617543-8 vs 1617594-9
  • 1617543-8 vs 1617589-8
  • 1617543-8 vs 1617580-7
  • 1617543-8 vs 1617574-1
  • 1617543-8 vs 1617573-9
  • 1617543-8 vs 1617570-7
  • 1617543-8 vs 1617569-5
  • 1617543-8 vs 1617569-4
  • 1617543-8 vs 1617564-8
  • 1617543-8 vs 1617558-1
  • 1617543-8 vs 1617542-9
  • 1617543-8 vs 1617542-8
  • 1617543-8 vs 1617542-7
  • 1617543-8 vs 1617542-2
  • 1617543-8 vs 1617542-1
  • 1617543-8 vs 1617541-7
  • 1617543-8 vs 1617541-6
  • 1617543-8 vs 1617541-4
  • 1617543-8 vs 1617541-1
  • 1617543-8 vs 1617537-6
  • 1617543-8 vs 1617537-4
  • 1617543-8 vs 1617534-9
  • 1617543-8 vs 1617522-2
  • 1617543-8 vs 1617516-8
  • 1617543-8 vs 1617516-4
  • 1617543-8 vs 1617355-1
  • 1617543-8 vs 1617354-7
  • 1617543-8 vs 1617353-9
  • 1617543-8 vs 1617353-8
  • 1617543-8 vs 1617353-7
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object