2-1904045-7
2-1904045-7
Obsolete
Description:  RELAY SOCKET 5 POS THROUGH HOLE
Manufacturer:  TE Connectivity
Datasheet:   2-1904045-7 Datasheet
History Price: Obsolete
In Stock: 43200
2-1904045-7 Specification
Specification
Part No
2-1904045-7
Category
Relay Sockets
Manufacturer
TE Connectivity
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
5
Mounting Type
Through Hole
Termination Style
PC Pin
For Use With/Related Products
Micro Relays
2-1904045-7 Related Parts
2-1416100-0
2-1416100-0
TE Connectivity
RELAY SOCKET 5 POSITION DIN RAIL
2-1437683-8
2-1437683-8
TE Connectivity
RELAY SOCKET 8 POSITION DIN RAIL
2-1904045-4
2-1904045-4
TE Connectivity
RELAY SOCKET 5 POS THROUGH HOLE
2-1416100-2
2-1416100-2
TE Connectivity
ST3FTP0
2-1416100-3
2-1416100-3
TE Connectivity
RELAY SOCKET
2-1416100-4
2-1416100-4
TE Connectivity
ST4FSM5
2-1416100-5
2-1416100-5
TE Connectivity
ST4FTP0
2-1416100-7
2-1416100-7
TE Connectivity
ST37001
2-1437603-9
2-1437603-9
TE Connectivity
2-1437603-9
2-1904045-1
2-1904045-1
TE Connectivity
V23333Z0001A007-EV-311
2-1904045-2
2-1904045-2
TE Connectivity
V23333Z1001A008-EV-311
2-1904045-5
2-1904045-5
TE Connectivity
V23333Z1001B045-EV-311
2-1904045-7 Compare Parts
  • 2-1904045-7 vs 2-1437683-8
  • 2-1904045-7 vs 2-1416100-0
  • 2-1904045-7 vs 2-1904045-6
  • 2-1904045-7 vs 2-1904045-5
  • 2-1904045-7 vs 2-1904045-2
  • 2-1904045-7 vs 2-1904045-1
  • 2-1904045-7 vs 2-1437603-9
  • 2-1904045-7 vs 2-1416100-7
  • 2-1904045-7 vs 2-1416100-5
  • 2-1904045-7 vs 2-1416100-4
  • 2-1904045-7 vs 2-1416100-3
  • 2-1904045-7 vs 2-1416100-2
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!