2071410-1
2071410-1
Active
Description:  IHV200AAANA
Manufacturer:  TE Connectivity
Datasheet:   2071410-1 Datasheet
History Price: $222.72
In Stock: 4800
2071410-1 Specification
Specification
Part No
2071410-1
Category
Contactors (Electromechanical)
Manufacturer
TE Connectivity
Series
IHV200
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12 ~ 24VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
900VDC - Max
Features
Auxiliary Contacts
Termination Style
Stud, Wire Leads
Operating Temperature
-40℃ ~ 85℃
Must Operate Voltage
32 VDC
Must Release Voltage
18 VDC
Contact Rating (Current)
200 A
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Cássia
Brazil
5 stars
2026-03-30 20:37
Original product, tested Co. Debuger…
Gabriel Young
Canada
5 stars
2026-03-30 18:01
good quality and delivered on time, thanks for your good service.
Xuxa Almeida Silva
Brazil
5 stars
2026-03-30 11:23
Fast delivery, the product description
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.