2138622-1
2138622-1
Active
Description:  HEMS HV RELAYS AND CONTACTORS
Manufacturer:  TE Connectivity
Datasheet:   2138622-1 Datasheet
History Price: $78.86
In Stock: 37600
2138622-1 Specification
Specification
Part No
2138622-1
Category
Contactors (Electromechanical)
Manufacturer
TE Connectivity
Series
EVC 135
Packaging
Bulk,Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
450VDC - Nom
Features
Sealed - Hermetically
Termination Style
Screw Terminal
Operating Temperature
-40℃ ~ 85℃
Must Operate Voltage
8.8 VDC
Must Release Voltage
1 VDC
Contact Rating (Current)
135 A
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Xuxa Almeida Silva
Brazil
5 stars
2026-03-30 11:23
Fast delivery, the product description
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.
João Paulo
Brazil
5 stars
2026-03-29 00:54
The product was tested and so far in test working perfectly.
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.