☰
27E892
27E892
Active
Description:  RELAY SOCKET 11 POS DIN RAIL
Manufacturer:  TE Connectivity
Datasheet:   27E892 Datasheet
History Price: $13.72
In Stock: 35040
27E892 Specification
Specification
Part No
27E892
Category
Relay Sockets
Manufacturer
TE Connectivity
Series
KRPA
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
11
Mounting Type
DIN Rail
Termination Style
Screw Terminal
For Use With/Related Products
KRPA Series
27E892 PDF Datasheet
27E892 Related Parts
27E1038
27E1038
TE Connectivity
RELAY SOCKET 5 POSITION DIN RAIL
27E1039
27E1039
TE Connectivity
RELAY SOCKET 8 POSITION DIN RAIL
27E1064
27E1064
TE Connectivity
RELAY SOCKET 5 POS THROUGH HOLE
27E1079
27E1079
TE Connectivity
SOCKET ASSY F/SAFETY RELAY
27E317
27E317
TE Connectivity
RELAY SOCKET 10 POS CHASSIS MT
27E342
27E342
TE Connectivity
RELAY SOCKET 10 POS THROUGH HOLE
27E396
27E396
TE Connectivity
RELAY SOCKET 11 POS PANEL MOUNT
27E419
27E419
TE Connectivity
RELAY SOCKET 14 POS THROUGH HOLE
27E446
27E446
TE Connectivity
RELAY SOCKET 10 POS CHASSIS MT
27E460
27E460
TE Connectivity
RELAY SOCKET 10 POS CHASSIS MT
27E461
27E461
TE Connectivity
RELAY SOCKET 16 POS CHASSIS MT
27E462
27E462
TE Connectivity
RELAY SOCKET 22 POS CHASSIS MT
27E892 Compare Parts
  • 27E892 vs 27E928
  • 27E892 vs 27E895
  • 27E892 vs 27E894
  • 27E892 vs 27E893
  • 27E892 vs 27E891
  • 27E892 vs 27E867
  • 27E892 vs 27E630
  • 27E892 vs 27E629
  • 27E892 vs 27E489
  • 27E892 vs 27E488
  • 27E892 vs 27E487
  • 27E892 vs 27E462
  • 27E892 vs 27E461
  • 27E892 vs 27E460
  • 27E892 vs 27E446
  • 27E892 vs 27E419
  • 27E892 vs 27E396
  • 27E892 vs 27E342
  • 27E892 vs 27E317
  • 27E892 vs 27E1079
  • 27E892 vs 27E1064
  • 27E892 vs 27E1039
  • 27E892 vs 27E1038
  • 27E892 vs 27E936
  • 27E892 vs 27E806
  • 27E892 vs 27E740
  • 27E892 vs 27E714
  • 27E892 vs 27E713
  • 27E892 vs 27E637
  • 27E892 vs 27E636
  • 27E892 vs 27E448
  • 27E892 vs 27E447
  • 27E892 vs 27E1062
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)