3-1393223-9
3-1393223-9
Active
Description:  V23061B1009A501=MINISTARKSTROM
Manufacturer:  TE Connectivity
Datasheet:   3-1393223-9 Datasheet
History Price: $3.17
In Stock: 5200
3-1393223-9 Specification
Specification
Part No
3-1393223-9
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
*
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Coil Voltage
-
Contact Form
-
Contact Rating (Current)
-
Switching Voltage
-
Coil Current
-
Coil Type
-
Features
-
Termination Style
-
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
-
Contact Material
-
Relay Type
-
Operate Time
-
3-1393223-9 Related Parts
3-1393104-9
3-1393104-9
TE Connectivity
3-1393104-9
3-1393123-9
3-1393123-9
TE Connectivity
3-1393123-9
3-1393127-0
3-1393127-0
TE Connectivity
PRD-11AY0-240=PRD
3-1393127-9
3-1393127-9
TE Connectivity
PRD-11DG0-48=PRD
3-1393136-1
3-1393136-1
TE Connectivity
CB-1046B-38=TIME DELAY REL
3-1393136-9
3-1393136-9
TE Connectivity
CDB-38-30001=TIME DELAY REL
3-1393147-9
3-1393147-9
TE Connectivity
RM809730
3-1393190-1
3-1393190-1
TE Connectivity
T7CS5D-48 RELAY GEN PURPOSE SPDT
3-1393209-8
3-1393209-8
TE Connectivity
T90S5D42-18=T90
3-1393215-4
3-1393215-4
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 5V
3-1393224-3
3-1393224-3
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 9V
3-1393224-6
3-1393224-6
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 15V
3-1393223-9 Compare Parts
  • 3-1393223-9 vs 3-1904022-2
  • 3-1393223-9 vs 3-1649329-8
  • 3-1393223-9 vs 3-1618276-5
  • 3-1393223-9 vs 3-1618274-0
  • 3-1393223-9 vs 3-1618240-2
  • 3-1393223-9 vs 3-1617019-7
  • 3-1393223-9 vs 3-1617004-7
  • 3-1393223-9 vs 3-1617004-3
  • 3-1393223-9 vs 3-1462039-8
  • 3-1393223-9 vs 3-1462039-7
  • 3-1393223-9 vs 3-1462039-3
  • 3-1393223-9 vs 3-1423155-5
  • 3-1393223-9 vs 3-1423155-4
  • 3-1393223-9 vs 3-1423155-2
  • 3-1393223-9 vs 3-1419104-5
  • 3-1393223-9 vs 3-1416200-8
  • 3-1393223-9 vs 3-1416100-8
  • 3-1393223-9 vs 3-1416100-7
  • 3-1393223-9 vs 3-1416100-6
  • 3-1393223-9 vs 3-1416100-5
  • 3-1393223-9 vs 3-1416100-3
  • 3-1393223-9 vs 3-1415539-3
  • 3-1393223-9 vs 3-1415535-8
  • 3-1393223-9 vs 3-1415535-7
  • 3-1393223-9 vs 3-1415535-5
  • 3-1393223-9 vs 3-1415419-5
  • 3-1393223-9 vs 3-1415410-9
  • 3-1393223-9 vs 3-1415410-5
  • 3-1393223-9 vs 3-1415410-4
  • 3-1393223-9 vs 3-1415410-0
  • 3-1393223-9 vs 3-1415402-1
  • 3-1393223-9 vs 3-1415390-1
  • 3-1393223-9 vs 3-1415379-1
  • 3-1393223-9 vs 3-1415366-1
  • 3-1393223-9 vs 3-1415358-1
  • 3-1393223-9 vs 3-1415356-1
  • 3-1393223-9 vs 3-1415355-1
  • 3-1393223-9 vs 3-1415075-1
  • 3-1393223-9 vs 3-1415074-1
  • 3-1393223-9 vs 3-1415028-1
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.