3100-15T19999CL
3100-15T19999CL
Obsolete
Description:  RELAY CONTACTOR SPST 40A 120V
Manufacturer:  TE Connectivity
History Price: $59.55
In Stock: 42400
3100-15T19999CL Specification
Specification
Part No
3100-15T19999CL
Category
Contactors (Electromechanical)
Manufacturer
TE Connectivity
Series
3100, Products Unlimited
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
120VAC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
40 A
Features
600VAC - Max
Termination Style
Insulation - Class B
Operating Temperature
Screw Terminal, Quick Connect - 0.250" (6.3mm)
Must Operate Voltage
-40℃ ~ 65℃
Must Release Voltage
88 VAC
Contact Rating (Current)
20 VAC
3100-15T19999CL PDF Datasheet
3100-15T19999CL Related Parts
3100-15Q14999
3100-15Q14999
TE Connectivity
RELAY CONTACTOR SPST 35A 24V
3100-15Q1999
3100-15Q1999
TE Connectivity
RELAY CONTACTOR SPST 25A 24V
3100-15Q19999CL
3100-15Q19999CL
TE Connectivity
RELAY CONTACTOR SPST 40A 24V
3100-15Q2999
3100-15Q2999
TE Connectivity
RELAY CONTACTOR SPST 30A 24V
3100-15Q2999C
3100-15Q2999C
TE Connectivity
RELAY CONTACTOR SPST 30A 24V
3100-15T1999
3100-15T1999
TE Connectivity
RELAY CONTACTOR SPST 25A 120V
3100-15T2999
3100-15T2999
TE Connectivity
RELAY CONTACTOR SPST 30A 120V
3100-15T2999C
3100-15T2999C
TE Connectivity
RELAY CONTACTOR SPST 30A 120V
3100-15U2999
3100-15U2999
TE Connectivity
RELAY CONTACTOR SPST 30A 240V
3100-20Q18999C
3100-20Q18999C
TE Connectivity
RELAY CONTACTOR DPST 40A 24V
3100-20Q18999CL
3100-20Q18999CL
TE Connectivity
RELAY CONTACTOR DPST 40A 24V
3100-20Q5999
3100-20Q5999
TE Connectivity
RELAY CONTACTOR DPST 26A 24V
3100-15T19999CL Compare Parts
  • 3100-15T19999CL vs 3100Y30T12999CJ
  • 3100-15T19999CL vs 3100Y30K17999CJ
  • 3100-15T19999CL vs 3100Y30K16999CJ
  • 3100-15T19999CL vs 3100Y30J17999CJ
  • 3100-15T19999CL vs 3100Y30J16999CJ
  • 3100-15T19999CL vs 3100Y30I17999CJ
  • 3100-15T19999CL vs 3100Y30I16999CJ
  • 3100-15T19999CL vs 3100Y20U6999
  • 3100-15T19999CL vs 3100-40U10999AT
  • 3100-15T19999CL vs 3100-40T9999A
  • 3100-15T19999CL vs 3100-40Q9999A
  • 3100-15T19999CL vs 3100-40Q10999AT
  • 3100-15T19999CL vs 3100-30U9999CY
  • 3100-15T19999CL vs 3100-30U9999CG
  • 3100-15T19999CL vs 3100-30U8999CY
  • 3100-15T19999CL vs 3100-30U7999CY
  • 3100-15T19999CL vs 3100-30U10999CG
  • 3100-15T19999CL vs 3100-30T9999CY
  • 3100-15T19999CL vs 3100-30T9999CG
  • 3100-15T19999CL vs 3100-30T8999CY
  • 3100-15T19999CL vs 3100-30T7999CY
  • 3100-15T19999CL vs 3100-30T10999CJ
  • 3100-15T19999CL vs 3100-30T10999CG
  • 3100-15T19999CL vs 3100-30Q9999CY
  • 3100-15T19999CL vs 3100-30Q9999CG
  • 3100-15T19999CL vs 3100-30Q8999CY
  • 3100-15T19999CL vs 3100-30Q10999CJ
  • 3100-15T19999CL vs 3100-30Q10999CG
  • 3100-15T19999CL vs 3100-30K17999CJ
  • 3100-15T19999CL vs 3100-30K16999CJ
  • 3100-15T19999CL vs 3100-30J17999CJ
  • 3100-15T19999CL vs 3100-30I17999CJ
  • 3100-15T19999CL vs 3100-30I16999CJ
  • 3100-15T19999CL vs 3100-30H9999CY
  • 3100-15T19999CL vs 3100-20V6999
  • 3100-15T19999CL vs 3100-20U6999CL
  • 3100-15T19999CL vs 3100-20U6999C
  • 3100-15T19999CL vs 3100-20U6999
  • 3100-15T19999CL vs 3100-20U5999C
  • 3100-15T19999CL vs 3100-20U5999
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!