☰
3SBC2011A2
3SBC2011A2
Active
Description:  RELAY GEN PURPOSE DPDT 2A 26.5V
Manufacturer:  TE Connectivity
Datasheet:   3SBC2011A2 Datasheet
History Price: $283.7475
In Stock: 21440
3SBC2011A2 Specification
Specification
Part No
3SBC2011A2
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
3SBC, CII
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
26.5VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
Switching Voltage
115VAC, 28VDC - Max
Coil Current
Non Latching
Coil Type
-
Features
Solder Hook
Termination Style
Sealed - Hermetically
Seal Rating
-
Coil Insulation
13.5 VDC
Must Operate Voltage
-
Must Release Voltage
4 ms
Operate Time
4 ms
Release Time
-65℃ ~ 125℃
Operating Temperature
-
Contact Material
General Purpose
3SBC2011A2 Related Parts
3SBC1503A2
3SBC1503A2
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 26.5V
3SBC1506A2
3SBC1506A2
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 26.5V
3SBC1517A2
3SBC1517A2
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 12V
3SBC1518A2
3SBC1518A2
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 26.5V
3SBC1521A2
3SBC1521A2
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 26.5V
3SBC1527A2
3SBC1527A2
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 26.5V
3SBC1537A2
3SBC1537A2
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 26.5V
3SBC1650A2
3SBC1650A2
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 26.5V
3SBC1653A2
3SBC1653A2
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 26.5V
3SBC2002A2
3SBC2002A2
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 26.5V
3SBC2017A2
3SBC2017A2
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 26.5V
3SBC2018A2
3SBC2018A2
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 5V
3SBC2011A2 Compare Parts
  • 3SBC2011A2 vs 3SBH1231A2
  • 3SBC2011A2 vs 3SBH1230A2
  • 3SBC2011A2 vs 3SBH1165A2
  • 3SBC2011A2 vs 3SBH1139A2
  • 3SBC2011A2 vs 3SBH1138A2
  • 3SBC2011A2 vs 3SBC5004K5
  • 3SBC2011A2 vs 3SBC5004K1R
  • 3SBC2011A2 vs 3SBC5004K1
  • 3SBC2011A2 vs 3SBC2096A2
  • 3SBC2011A2 vs 3SBC2091A2
  • 3SBC2011A2 vs 3SBC2022A2
  • 3SBC2011A2 vs 3SBC2018A2
  • 3SBC2011A2 vs 3SBC2017A2
  • 3SBC2011A2 vs 3SBC2002A2
  • 3SBC2011A2 vs 3SBC1653A2
  • 3SBC2011A2 vs 3SBC1650A2
  • 3SBC2011A2 vs 3SBC1537A2
  • 3SBC2011A2 vs 3SBC1527A2
  • 3SBC2011A2 vs 3SBC1521A2
  • 3SBC2011A2 vs 3SBC1518A2
  • 3SBC2011A2 vs 3SBC1517A2
  • 3SBC2011A2 vs 3SBC1506A2
  • 3SBC2011A2 vs 3SBC1503A2
  • 3SBC2011A2 vs 3SBM6004V2
  • 3SBC2011A2 vs 3SBM6004R2
  • 3SBC2011A2 vs 3SBM5134V5
  • 3SBC2011A2 vs 3SBM1108A2
  • 3SBC2011A2 vs 3SBM1070A2
  • 3SBC2011A2 vs 3SBM1069A2
  • 3SBC2011A2 vs 3SBM1065A2
  • 3SBC2011A2 vs 3SBM1064A2
  • 3SBC2011A2 vs 3SBK5062E1
  • 3SBC2011A2 vs 3SBH5134K5
  • 3SBC2011A2 vs 3SBH5134K1
  • 3SBC2011A2 vs 3SBH5131K5
  • 3SBC2011A2 vs 3SBH5131K2
  • 3SBC2011A2 vs 3SBH5131K1
  • 3SBC2011A2 vs 3SBH5004K6
  • 3SBC2011A2 vs 3SBH5004K2
  • 3SBC2011A2 vs 3SBH5004K1R
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!