☰
4-1617543-9
4-1617543-9
Active
Description:  RELAY GENERAL PURPOSE DPDT 1A 5V
Manufacturer:  TE Connectivity
Datasheet:   4-1617543-9 Datasheet
History Price: $104.652
In Stock: 21600
4-1617543-9 Specification
Specification
Part No
4-1617543-9
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
MS, CII
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
Switching Voltage
115VAC, 28VDC - Max
Coil Current
78.1 mA
Coil Type
Non Latching
Features
Diode
Termination Style
PC Pin
Seal Rating
Sealed - Hermetically
Coil Insulation
-
Must Operate Voltage
2.9 VDC
Must Release Voltage
0.8 VDC
Operate Time
4 ms
Release Time
7.5 ms
Operating Temperature
-65℃ ~ 125℃
Contact Material
Silver Palladium (AgPd), Gold (Au)
4-1617543-9 Related Parts
4-1393806-3
4-1393806-3
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 72V
4-1393806-5
4-1393806-5
TE Connectivity
RELAY GEN PURPOSE DPDT 200MA 72V
4-1393806-6
4-1393806-6
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 72V
4-1393806-7
4-1393806-7
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 72V
4-1393808-3
4-1393808-3
TE Connectivity
RELAY GEN PURPOSE 4PDT 2A 10V
4-1393808-5
4-1393808-5
TE Connectivity
RELAY GEN PURPOSE 4PDT 200MA 10V
4-1393808-6
4-1393808-6
TE Connectivity
RELAY GEN PURPOSE 4PDT 2A 10V
4-1393808-9
4-1393808-9
TE Connectivity
RELAY GEN PURPOSE 4PDT 2A 12V
4-1393809-0
4-1393809-0
TE Connectivity
RELAY GEN PURPOSE 6PST 2A 48V
4-1393809-2
4-1393809-2
TE Connectivity
RELAY GEN PURPOSE 4PDT 200MA 48V
4-1393817-1
4-1393817-1
TE Connectivity
RELAY GEN PURPOSE 4PDT 2A 24V
4-1462033-5
4-1462033-5
TE Connectivity
RELAY
4-1617543-9 Compare Parts
  • 4-1617543-9 vs 4-1617567-1
  • 4-1617543-9 vs 4-1617548-0
  • 4-1617543-9 vs 4-1617543-5
  • 4-1617543-9 vs 4-1617352-4
  • 4-1617543-9 vs 4-1617352-0
  • 4-1617543-9 vs 4-1617119-2
  • 4-1617543-9 vs 4-1617076-9
  • 4-1617543-9 vs 4-1617073-2
  • 4-1617543-9 vs 4-1617072-9
  • 4-1617543-9 vs 4-1617072-8
  • 4-1617543-9 vs 4-1617033-1
  • 4-1617543-9 vs 4-1617029-6
  • 4-1617543-9 vs 4-1462039-1
  • 4-1617543-9 vs 4-1462033-5
  • 4-1617543-9 vs 4-1393817-1
  • 4-1617543-9 vs 4-1393809-2
  • 4-1617543-9 vs 4-1393809-0
  • 4-1617543-9 vs 4-1393808-9
  • 4-1617543-9 vs 4-1393808-6
  • 4-1617543-9 vs 4-1393808-5
  • 4-1617543-9 vs 4-1393808-3
  • 4-1617543-9 vs 4-1393806-7
  • 4-1617543-9 vs 4-1393806-6
  • 4-1617543-9 vs 4-1393806-5
  • 4-1617543-9 vs 4-1393806-3
  • 4-1617543-9 vs 4-1617670-3
  • 4-1617543-9 vs 4-1617631-1
  • 4-1617543-9 vs 4-1617601-9
  • 4-1617543-9 vs 4-1617601-6
  • 4-1617543-9 vs 4-1617599-6
  • 4-1617543-9 vs 4-1617597-3
  • 4-1617543-9 vs 4-1617597-2
  • 4-1617543-9 vs 4-1617595-5
  • 4-1617543-9 vs 4-1617573-1
  • 4-1617543-9 vs 4-1617572-0
  • 4-1617543-9 vs 4-1617545-5
  • 4-1617543-9 vs 4-1617543-8
  • 4-1617543-9 vs 4-1617543-6
  • 4-1617543-9 vs 4-1617543-1
  • 4-1617543-9 vs 4-1617542-7
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!