7-1393234-2
7-1393234-2
Active
Description:  RELAY POWER
Manufacturer:  TE Connectivity
Datasheet:   7-1393234-2 Datasheet
History Price: Active
In Stock: 39200
7-1393234-2 Specification
Specification
Part No
7-1393234-2
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RP II/2, SCHRACK
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Coil Voltage
-
Contact Form
-
Contact Rating (Current)
-
Switching Voltage
-
Coil Current
-
Coil Type
-
Features
-
Termination Style
-
Seal Rating
-
Coil Insulation
Sealed - Flux Protection
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
-
Contact Material
9 ms
Relay Type
3 ms
Operate Time
-40℃ ~ 70℃
7-1393234-2 Related Parts
7-1393127-4
7-1393127-4
TE Connectivity
PRD-3AJ0-120=PRD
7-1393127-5
7-1393127-5
TE Connectivity
PRD-3AJ3-24=PRD
7-1393163-3
7-1393163-3
TE Connectivity
MTMF0W00
7-1393208-3
7-1393208-3
TE Connectivity
T90N1D12-48=T90
7-1393208-7
7-1393208-7
TE Connectivity
T90N1D42-12=T90
7-1393222-0
7-1393222-0
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 3V
7-1393222-5
7-1393222-5
TE Connectivity
V23061B1002A601=MINISTARKSTROM
7-1393231-2
7-1393231-2
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 12V
7-1393234-3
7-1393234-3
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 12V
7-1393236-0
7-1393236-0
TE Connectivity
RELAY GEN PURPOSE SPST 6A 12V
7-1393236-1
7-1393236-1
TE Connectivity
RELAY GEN PURPOSE SPDT 6A 12V
7-1393236-2
7-1393236-2
TE Connectivity
RELAY GEN PURPOSE SPDT 6A 24V
7-1393234-2 Compare Parts
  • 7-1393234-2 vs 7-1608065-1
  • 7-1393234-2 vs 7-1462039-5
  • 7-1393234-2 vs 7-1462039-2
  • 7-1393234-2 vs 7-1462039-0
  • 7-1393234-2 vs 7-1423008-5
  • 7-1393234-2 vs 7-1419111-6
  • 7-1393234-2 vs 7-1416200-7
  • 7-1393234-2 vs 7-1416200-0
  • 7-1393234-2 vs 7-1415899-7
  • 7-1393234-2 vs 7-1415543-8
  • 7-1393234-2 vs 7-1415543-6
  • 7-1393234-2 vs 7-1415543-1
  • 7-1393234-2 vs 7-1415542-9
  • 7-1393234-2 vs 7-1415542-8
  • 7-1393234-2 vs 7-1415541-0
  • 7-1393234-2 vs 7-1415539-8
  • 7-1393234-2 vs 7-1415539-5
  • 7-1393234-2 vs 7-1415539-4
  • 7-1393234-2 vs 7-1415538-8
  • 7-1393234-2 vs 7-1415538-7
  • 7-1393234-2 vs 7-1415538-6
  • 7-1393234-2 vs 7-1415538-5
  • 7-1393234-2 vs 7-1415538-2
  • 7-1393234-2 vs 7-1415534-8
  • 7-1393234-2 vs 7-1415534-7
  • 7-1393234-2 vs 7-1415390-1
  • 7-1393234-2 vs 7-1415356-1
  • 7-1393234-2 vs 7-1415354-1
  • 7-1393234-2 vs 7-1415073-1
  • 7-1393234-2 vs 7-1415072-1
  • 7-1393234-2 vs 7-1415027-1
  • 7-1393234-2 vs 7-1415025-1
  • 7-1393234-2 vs 7-1415022-1
  • 7-1393234-2 vs 7-1415014-1
  • 7-1393234-2 vs 7-1393808-6
  • 7-1393234-2 vs 7-1393806-5
  • 7-1393234-2 vs 7-1393806-0
  • 7-1393234-2 vs 7-1393304-1
  • 7-1393234-2 vs 7-1393273-8
  • 7-1393234-2 vs 7-1393252-9
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.