☰
7-1617543-7
7-1617543-7
Active
Description:  RELAY GEN PURPOSE DPDT 1A 36V
Manufacturer:  TE Connectivity
Datasheet:   7-1617543-7 Datasheet
History Price: $82.107
In Stock: 39760
7-1617543-7 Specification
Specification
Part No
7-1617543-7
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
MS, CII
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
36VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
Switching Voltage
115VAC, 28VDC - Max
Coil Current
5.5 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Hermetically
Coil Insulation
-
Must Operate Voltage
20 VDC
Must Release Voltage
1.8 VDC
Operate Time
4 ms
Release Time
2 ms
Operating Temperature
-65℃ ~ 125℃
Contact Material
Silver Palladium (AgPd), Gold (Au)
7-1617543-7 Related Parts
7-1393224-4
7-1393224-4
TE Connectivity
RELAY
7-1393806-1
7-1393806-1
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 15V
7-1393806-2
7-1393806-2
TE Connectivity
RELAY GEN PURPOSE DPDT 200MA 15V
7-1393806-3
7-1393806-3
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 15V
7-1393806-4
7-1393806-4
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 15V
7-1393806-8
7-1393806-8
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 20V
7-1393806-9
7-1393806-9
TE Connectivity
RELAY GEN PURPOSE DPDT 200MA 20V
7-1393808-0
7-1393808-0
TE Connectivity
RELAY GEN PURPOSE 4PDT 2A 20V
7-1393808-1
7-1393808-1
TE Connectivity
RELAY GEN PURPOSE 6PST 2A 20V
7-1393808-3
7-1393808-3
TE Connectivity
RELAY GEN PURPOSE 4PDT 200MA 20V
7-1393808-4
7-1393808-4
TE Connectivity
RELAY GEN PURPOSE 6PST 200MA 20V
7-1393808-8
7-1393808-8
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 31V
7-1617543-7 Compare Parts
  • 7-1617543-7 vs 7-1617515-8
  • 7-1617543-7 vs 7-1617347-5
  • 7-1617543-7 vs 7-1617090-4
  • 7-1617543-7 vs 7-1462039-4
  • 7-1617543-7 vs 7-1462037-1
  • 7-1617543-7 vs 7-1462037-0
  • 7-1617543-7 vs 7-1393812-6
  • 7-1617543-7 vs 7-1393808-8
  • 7-1617543-7 vs 7-1393808-4
  • 7-1617543-7 vs 7-1393808-3
  • 7-1617543-7 vs 7-1393808-1
  • 7-1617543-7 vs 7-1393808-0
  • 7-1617543-7 vs 7-1393806-9
  • 7-1617543-7 vs 7-1393806-8
  • 7-1617543-7 vs 7-1393806-4
  • 7-1617543-7 vs 7-1393806-3
  • 7-1617543-7 vs 7-1393806-2
  • 7-1617543-7 vs 7-1393806-1
  • 7-1617543-7 vs 7-1393224-4
  • 7-1617543-7 vs 7-1617814-4
  • 7-1617543-7 vs 7-1617789-5
  • 7-1617543-7 vs 7-1617783-0
  • 7-1617543-7 vs 7-1617606-8
  • 7-1617543-7 vs 7-1617605-9
  • 7-1617543-7 vs 7-1617599-6
  • 7-1617543-7 vs 7-1617599-4
  • 7-1617543-7 vs 7-1617599-3
  • 7-1617543-7 vs 7-1617599-2
  • 7-1617543-7 vs 7-1617598-0
  • 7-1617543-7 vs 7-1617594-4
  • 7-1617543-7 vs 7-1617591-4
  • 7-1617543-7 vs 7-1617589-6
  • 7-1617543-7 vs 7-1617579-0
  • 7-1617543-7 vs 7-1617560-3
  • 7-1617543-7 vs 7-1617560-0
  • 7-1617543-7 vs 7-1617543-8
  • 7-1617543-7 vs 7-1617543-5
  • 7-1617543-7 vs 7-1617543-0
  • 7-1617543-7 vs 7-1617542-5
  • 7-1617543-7 vs 7-1617542-3
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet