8-1393222-6
8-1393222-6
Obsolete
Description:  RELAY GEN PURPOSE SPDT 8A 9V
Manufacturer:  TE Connectivity
Datasheet:   8-1393222-6 Datasheet
History Price: Obsolete
In Stock: 10400
8-1393222-6 Specification
Specification
Part No
8-1393222-6
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
MSR, SCHRACK
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
9VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
8:00:00
Switching Voltage
400VAC - Max
Coil Current
-
Coil Type
24.7 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Class A
Must Operate Voltage
10 ms
Must Release Voltage
5 ms
Operating Temperature
-40℃ ~ 85℃
Contact Material
Silver Cadmium Oxide (AgCdO)
Relay Type
-
Operate Time
General Purpose
8-1393222-6 PDF Datasheet
8-1393222-6 Related Parts
8-1393116-2
8-1393116-2
TE Connectivity
KUMP-14AT8-24=KU
8-1393118-2
8-1393118-2
TE Connectivity
KUP93-14A13-24=KU
8-1393127-1
8-1393127-1
TE Connectivity
PRD-3AY0-240=PRD
8-1393136-2
8-1393136-2
TE Connectivity
CGB-38-78050M=TIME DELAY REL
8-1393208-5
8-1393208-5
TE Connectivity
T90N5D12-110=T90
8-1393215-3
8-1393215-3
TE Connectivity
RELAY GEN PURPOSE SPST 8A 24V
8-1393222-8
8-1393222-8
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 9V
8-1393222-9
8-1393222-9
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 9V
8-1393231-3
8-1393231-3
TE Connectivity
RELAY GEN PURPOSE SPST 16A 20V
8-1393231-5
8-1393231-5
TE Connectivity
RELAY POWER
8-1393238-4
8-1393238-4
TE Connectivity
RELAY GEN PURPOSE SPST 16A 15V
8-1393239-4
8-1393239-4
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 3V
8-1393222-6 Compare Parts
  • 8-1393222-6 vs 8-1462039-3
  • 8-1393222-6 vs 8-1423960-1
  • 8-1393222-6 vs 8-1419135-6
  • 8-1393222-6 vs 8-1419132-8
  • 8-1393222-6 vs 8-1419125-0
  • 8-1393222-6 vs 8-1415899-8
  • 8-1393222-6 vs 8-1415899-5
  • 8-1393222-6 vs 8-1415546-7
  • 8-1393222-6 vs 8-1415541-7
  • 8-1393222-6 vs 8-1415541-2
  • 8-1393222-6 vs 8-1415536-7
  • 8-1393222-6 vs 8-1415536-6
  • 8-1393222-6 vs 8-1415535-6
  • 8-1393222-6 vs 8-1415528-1
  • 8-1393222-6 vs 8-1415523-1
  • 8-1393222-6 vs 8-1415513-1
  • 8-1393222-6 vs 8-1415398-1
  • 8-1393222-6 vs 8-1415390-1
  • 8-1393222-6 vs 8-1415389-1
  • 8-1393222-6 vs 8-1415356-1
  • 8-1393222-6 vs 8-1415353-1
  • 8-1393222-6 vs 8-1415077-1
  • 8-1393222-6 vs 8-1415073-1
  • 8-1393222-6 vs 8-1415067-1
  • 8-1393222-6 vs 8-1415047-1
  • 8-1393222-6 vs 8-1415014-1
  • 8-1393222-6 vs 8-1415013-1
  • 8-1393222-6 vs 8-1393806-3
  • 8-1393222-6 vs 8-1393806-2
  • 8-1393222-6 vs 8-1393254-7
  • 8-1393222-6 vs 8-1393243-8
  • 8-1393222-6 vs 8-1393243-7
  • 8-1393222-6 vs 8-1393243-1
  • 8-1393222-6 vs 8-1393239-4
  • 8-1393222-6 vs 8-1393238-4
  • 8-1393222-6 vs 8-1393231-5
  • 8-1393222-6 vs 8-1393231-3
  • 8-1393222-6 vs 8-1393222-9
  • 8-1393222-6 vs 8-1393222-8
  • 8-1393222-6 vs 8-1393215-3
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.